THK America, Inc. Linear Guide Blocks HRW21CA1UU(GK)

Description
THK HRW21CA1UU(GK) Linear Guide Carriage
Request a Quote
Description
THK HRW21CA1UU(GK) Linear Guide Carriage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Guide Blocks - 8100271 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Guide Blocks
8100271
Linear Guide Blocks 8100271
THK HRW21CA1UU(GK) Linear Guide Carriage

THK HRW21CA1UU(GK) Linear Guide Carriage

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Slides and Linear Stages
Product Number 8100271
Product Name Linear Guide Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Ball Slide Positioning Stage - 301MM-XY - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Precise Work Stage - YZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.97 to 23.62 inch (50 to 600 mm)
Orientation Horizontal
View Details
Linear Guide Blocks - 360837 - RS Components, Ltd.
Specs
Carriage Load 11874 lbs (5385 kg)
View Details