Newport MKS Linear Stage, High-Performance, Low-Profile, 4.0 in. Travel, 1/4-20 443-4

Description
Model 443-4 is a low-profile, precision ball bearing linear stage with a maximum travel range of 4 in. It features exceptional performance, usability and value with a 58-lb. centered load capacity and 1/4-20 mounting holes. Hardened balls rolling between opposing pairs of hardened and polished stainless steel rods allow for stability, repeatability, and exceptionally smooth motion. Two actuators (sold separately) bear against each other, tip-to-tip, to enable up to 4 in. of travel. Springs provide preload against the actuator tips to eliminate backlash. A stable stainless steel actuator mounting system allows your choice of manual or motorized actuators to be attached. Note that this stage does not have a lock and does not include the required two actuators. The following 2-in. travel actuators are recommended and may be ordered separately: AJS100-2 adjustment screw, SM-50 micrometer, and LTA-HS motorized actuator. Ball-bearings Provide Smooth Linear Translation Ball bearings in these stages reduce friction compared with rolling motion to guide linear translation. Although the guide ways are externally loaded to eliminate unwanted runout in the bearings, friction remains negligible to provide smooth travel over the entire range. The motion of each axis can easily be locked in place. Designed to be Reconfigured to Left or Right-Handed These extended range stages are designed with symmetrical features allowing them to be reconfigured for left or right-handed operation. This video shows a 423 stage being reconfigured to have the micrometer accessible from the opposite side of the stage. This is needed to allow the stage to be used for vertical travel but is also useful for improving adjustment accessibility. Note, also, that the lock and the micrometer locations can be switched.
Request a Quote
Description
Model 443-4 is a low-profile, precision ball bearing linear stage with a maximum travel range of 4 in. It features exceptional performance, usability and value with a 58-lb. centered load capacity and 1/4-20 mounting holes. Hardened balls rolling between opposing pairs of hardened and polished stainless steel rods allow for stability, repeatability, and exceptionally smooth motion. Two actuators (sold separately) bear against each other, tip-to-tip, to enable up to 4 in. of travel. Springs provide preload against the actuator tips to eliminate backlash. A stable stainless steel actuator mounting system allows your choice of manual or motorized actuators to be attached. Note that this stage does not have a lock and does not include the required two actuators. The following 2-in. travel actuators are recommended and may be ordered separately: AJS100-2 adjustment screw, SM-50 micrometer, and LTA-HS motorized actuator. Ball-bearings Provide Smooth Linear Translation Ball bearings in these stages reduce friction compared with rolling motion to guide linear translation. Although the guide ways are externally loaded to eliminate unwanted runout in the bearings, friction remains negligible to provide smooth travel over the entire range. The motion of each axis can easily be locked in place. Designed to be Reconfigured to Left or Right-Handed These extended range stages are designed with symmetrical features allowing them to be reconfigured for left or right-handed operation. This video shows a 423 stage being reconfigured to have the micrometer accessible from the opposite side of the stage. This is needed to allow the stage to be used for vertical travel but is also useful for improving adjustment accessibility. Note, also, that the lock and the micrometer locations can be switched.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Stage, High-Performance, Low-Profile, 4.0 in. Travel, 1/4-20 - 443-4 - Newport MKS
Irvine, CA, United States
Linear Stage, High-Performance, Low-Profile, 4.0 in. Travel, 1/4-20
443-4
Linear Stage, High-Performance, Low-Profile, 4.0 in. Travel, 1/4-20 443-4
Model 443-4 is a low-profile, precision ball bearing linear stage with a maximum travel range of 4 in. It features exceptional performance, usability and value with a 58-lb. centered load capacity and 1/4-20 mounting holes. Hardened balls rolling between opposing pairs of hardened and polished stainless steel rods allow for stability, repeatability, and exceptionally smooth motion. Two actuators (sold separately) bear against each other, tip-to-tip, to enable up to 4 in. of travel. Springs provide preload against the actuator tips to eliminate backlash. A stable stainless steel actuator mounting system allows your choice of manual or motorized actuators to be attached. Note that this stage does not have a lock and does not include the required two actuators. The following 2-in. travel actuators are recommended and may be ordered separately: AJS100-2 adjustment screw, SM-50 micrometer, and LTA-HS motorized actuator. Ball-bearings Provide Smooth Linear Translation Ball bearings in these stages reduce friction compared with rolling motion to guide linear translation. Although the guide ways are externally loaded to eliminate unwanted runout in the bearings, friction remains negligible to provide smooth travel over the entire range. The motion of each axis can easily be locked in place. Designed to be Reconfigured to Left or Right-Handed These extended range stages are designed with symmetrical features allowing them to be reconfigured for left or right-handed operation. This video shows a 423 stage being reconfigured to have the micrometer accessible from the opposite side of the stage. This is needed to allow the stage to be used for vertical travel but is also useful for improving adjustment accessibility. Note, also, that the lock and the micrometer locations can be switched.

Model 443-4 is a low-profile, precision ball bearing linear stage with a maximum travel range of 4 in. It features exceptional performance, usability and value with a 58-lb. centered load capacity and 1/4-20 mounting holes. Hardened balls rolling between opposing pairs of hardened and polished stainless steel rods allow for stability, repeatability, and exceptionally smooth motion. Two actuators (sold separately) bear against each other, tip-to-tip, to enable up to 4 in. of travel. Springs provide preload against the actuator tips to eliminate backlash.

A stable stainless steel actuator mounting system allows your choice of manual or motorized actuators to be attached. Note that this stage does not have a lock and does not include the required two actuators. The following 2-in. travel actuators are recommended and may be ordered separately: AJS100-2 adjustment screw, SM-50 micrometer, and LTA-HS motorized actuator.

Ball-bearings Provide Smooth Linear Translation

Ball bearings in these stages reduce friction compared with rolling motion to guide linear translation. Although the guide ways are externally loaded to eliminate unwanted runout in the bearings, friction remains negligible to provide smooth travel over the entire range. The motion of each axis can easily be locked in place.

Designed to be Reconfigured to Left or Right-Handed

These extended range stages are designed with symmetrical features allowing them to be reconfigured for left or right-handed operation. This video shows a 423 stage being reconfigured to have the micrometer accessible from the opposite side of the stage. This is needed to allow the stage to be used for vertical travel but is also useful for improving adjustment accessibility. Note, also, that the lock and the micrometer locations can be switched.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number 443-4
Product Name Linear Stage, High-Performance, Low-Profile, 4.0 in. Travel, 1/4-20
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

XY Linear Stage, Gothic-Arch, 40 x 40 mm, X Micro, Y Pico, M4 and M6 - 9062-XY-NP-M - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
XZ Linear Stage, Quick-Mount, 0.5 in. Travel, 1/4-20 - 460A-XZ - Newport MKS
Specs
Axis Configuration X-Z Axes
Stroke or X-Axis Travel 0.5118 inch (13 mm)
View Details
Motorized Linear Stage, Gothic-Arch Bearing, 65x65 mm, 25.4 mm, M4 & M6 - 9063-X-P-M - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Linear Stage, 1.0 in. Travel, 8-32 and 1/4-20, Vacuum - 9067-X-V - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1 inch (25.4 mm)
Device Type Crossed Roller Slide
View Details