Newport MKS Motorized XYZθxθy Tilt Aligner, Ultra High Vacuum, M6 8081M-UHV

Description
The 8081M-UHV XYZTxTy Motorized Five-Axis Tilt Aligner which increases the utility of our popular kinematic stages by motorizing each of the axes can now be used in UHV environments (10-9 Torr) as well as for VUV/EUV applications. The Picomotor™ actuators to each stage allows the same better than <30 nm remote high-resolution adjustment of various combinations of X, Y, Z, Tx, and Ty. With its minimal backlash, it is excellent for long term stability and high stiffness. The 8081-UHV has been tested and measured to outgas levels less than 5ppm of volatile mass at 85 °C over three hours. Mass Spectrograms detailing the exact outgassing compounds are available upon request. M4 and M6 tapped holes. Use with one 8081-UHV-C cable, two 8725 multi axis adapters and two 8742 controller/drivers to control all 5 axes.
Request a Quote Datasheet
Description
The 8081M-UHV XYZTxTy Motorized Five-Axis Tilt Aligner which increases the utility of our popular kinematic stages by motorizing each of the axes can now be used in UHV environments (10-9 Torr) as well as for VUV/EUV applications. The Picomotor™ actuators to each stage allows the same better than <30 nm remote high-resolution adjustment of various combinations of X, Y, Z, Tx, and Ty. With its minimal backlash, it is excellent for long term stability and high stiffness. The 8081-UHV has been tested and measured to outgas levels less than 5ppm of volatile mass at 85 °C over three hours. Mass Spectrograms detailing the exact outgassing compounds are available upon request. M4 and M6 tapped holes. Use with one 8081-UHV-C cable, two 8725 multi axis adapters and two 8742 controller/drivers to control all 5 axes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized XYZθxθy Tilt Aligner, Ultra High Vacuum, M6 - 8081M-UHV - Newport MKS
Irvine, CA, United States
Motorized XYZθxθy Tilt Aligner, Ultra High Vacuum, M6
8081M-UHV
Motorized XYZθxθy Tilt Aligner, Ultra High Vacuum, M6 8081M-UHV
The 8081M-UHV XYZTxTy Motorized Five-Axis Tilt Aligner which increases the utility of our popular kinematic stages by motorizing each of the axes can now be used in UHV environments (10-9 Torr) as well as for VUV/EUV applications. The Picomotor™ actuators to each stage allows the same better than <30 nm remote high-resolution adjustment of various combinations of X, Y, Z, Tx, and Ty. With its minimal backlash, it is excellent for long term stability and high stiffness. The 8081-UHV has been tested and measured to outgas levels less than 5ppm of volatile mass at 85 °C over three hours. Mass Spectrograms detailing the exact outgassing compounds are available upon request. M4 and M6 tapped holes. Use with one 8081-UHV-C cable, two 8725 multi axis adapters and two 8742 controller/drivers to control all 5 axes.

The 8081M-UHV XYZTxTy Motorized Five-Axis Tilt Aligner which increases the utility of our popular kinematic stages by motorizing each of the axes can now be used in UHV environments (10-9 Torr) as well as for VUV/EUV applications. The Picomotor™ actuators to each stage allows the same better than <30 nm remote high-resolution adjustment of various combinations of X, Y, Z, Tx, and Ty. With its minimal backlash, it is excellent for long term stability and high stiffness. The 8081-UHV has been tested and measured to outgas levels less than 5ppm of volatile mass at 85 °C over three hours. Mass Spectrograms detailing the exact outgassing compounds are available upon request. M4 and M6 tapped holes. Use with one 8081-UHV-C cable, two 8725 multi axis adapters and two 8742 controller/drivers to control all 5 axes.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number 8081M-UHV
Product Name Motorized XYZθxθy Tilt Aligner, Ultra High Vacuum, M6
Axis Configuration X-Y-Z Axes
Unlock Full Specs
to access all available technical data

Similar Products

Delay Line Stage, Includes Controller, 325 mm Travel - DL325 - Newport MKS
Specs
Stroke or X-Axis Travel 12.8 inch (325 mm)
Rated Speed 11.81 in/sec (18 m/min)
Motor Type Linear Motor; Linear Motor
View Details
XYZ Linear Stage, Gothic-Arch, 65x65 mm, Micro Y, Pico XZ, 8-32, 1/4-20 - 9063-XYZ-PNP - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Delay Line Stage, Includes Controller, 125 mm Travel - DL125 - Newport MKS
Specs
Stroke or X-Axis Travel 4.92 inch (125 mm)
Rated Speed 11.81 in/sec (18 m/min)
Motor Type Linear Motor; Linear Motor
View Details
XYZ Linear Stage, Gothic-Arch, 25 x 25 mm, Micro Z, Pico XY, 8-32 - 9061-XYZ-PPN - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.1969 inch (5 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details