MAXPRO Technologies, Inc. Water or Oil L Series Pump L250-2-VE

Description
L pumps are available as single acting with either a single or double air drive head and double acting with single air drive head. L series pumps have stainless steel bodies and 17-4 plungers. All L pumps have UHMWPE (Ultra High Molecular Weight Polyethylene) seals and Viton2 O-rings (-VE), except as noted. L series pumps come standard with a bottom or side inlet. For side inlet, add – S to catalog number. Maximum air drive pressure 145 psi. Minimum air drive pressure 15 psi. For air control option ... add – ACP to catalog number. All L pumps come with an unregulated pilot port, 1/8" FNPT, in the top cap. This feature provides more accurate pressure control and is an ideal location for control instrumentation. All L pumps are available with a double air drive head. Thisdoubles the pressure ratio of the pump, allowing the use of alower ratio base pump, to provide higher flow rates. It is alsoused to achieve a given outlet pressure with less air drivepressure. Add – 2 to the catalog number.
Description
L pumps are available as single acting with either a single or double air drive head and double acting with single air drive head. L series pumps have stainless steel bodies and 17-4 plungers. All L pumps have UHMWPE (Ultra High Molecular Weight Polyethylene) seals and Viton2 O-rings (-VE), except as noted. L series pumps come standard with a bottom or side inlet. For side inlet, add – S to catalog number. Maximum air drive pressure 145 psi. Minimum air drive pressure 15 psi. For air control option ... add – ACP to catalog number. All L pumps come with an unregulated pilot port, 1/8" FNPT, in the top cap. This feature provides more accurate pressure control and is an ideal location for control instrumentation. All L pumps are available with a double air drive head. Thisdoubles the pressure ratio of the pump, allowing the use of alower ratio base pump, to provide higher flow rates. It is alsoused to achieve a given outlet pressure with less air drivepressure. Add – 2 to the catalog number.

Suppliers

Company
Product
Description
Supplier Links
Water or Oil L Series Pump - L250-2-VE - MAXPRO Technologies, Inc.
Fairview, PA, USA
Water or Oil L Series Pump
L250-2-VE
Water or Oil L Series Pump L250-2-VE
L pumps are available as single acting with either a single or double air drive head and double acting with single air drive head. L series pumps have stainless steel bodies and 17-4 plungers. All L pumps have UHMWPE (Ultra High Molecular Weight Polyethylene) seals and Viton2 O-rings (-VE), except as noted. L series pumps come standard with a bottom or side inlet. For side inlet, add – S to catalog number. Maximum air drive pressure 145 psi. Minimum air drive pressure 15 psi. For air control option ... add – ACP to catalog number. All L pumps come with an unregulated pilot port, 1/8" FNPT, in the top cap. This feature provides more accurate pressure control and is an ideal location for control instrumentation. All L pumps are available with a double air drive head. Thisdoubles the pressure ratio of the pump, allowing the use of alower ratio base pump, to provide higher flow rates. It is alsoused to achieve a given outlet pressure with less air drivepressure. Add – 2 to the catalog number.

L pumps are available as single acting with either a single or double air drive head and double acting with single air drive head.

  • L series pumps have stainless steel bodies and 17-4 plungers. All L pumps have UHMWPE (Ultra High Molecular Weight Polyethylene) seals and Viton2 O-rings (-VE), except as noted.
  • L series pumps come standard with a bottom or side inlet. For side inlet, add – S to catalog number.
  • Maximum air drive pressure 145 psi.
  • Minimum air drive pressure 15 psi.
  • For air control option ... add – ACP to catalog number.
  • All L pumps come with an unregulated pilot port, 1/8" FNPT, in the top cap. This feature provides more accurate pressure control and is an ideal location for control instrumentation.
  • All L pumps are available with a double air drive head. Thisdoubles the pressure ratio of the pump, allowing the use of alower ratio base pump, to provide higher flow rates. It is alsoused to achieve a given outlet pressure with less air drivepressure. Add – 2 to the catalog number.
Supplier's Site

Technical Specifications

  MAXPRO Technologies, Inc.
Product Category Liquid Handling Pumps
Product Number L250-2-VE
Product Name Water or Oil L Series Pump
Pump Type Piston Plunger Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMb 17.15 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 40.00 HP
View Details
Vertical Selfpriming Side Channel Pumps Type SMV -  - Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump; Self-Priming Pump
Media Chemical Pump
View Details
HP Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.026 GPM (0.10 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details