MAXPRO Technologies, Inc. Chemical DC Series Pump DCDP40PU

Description
Dual Component Injection pumps are dual head pumps designed to pump two different fluids which will be combined to form polyurethane, acrylic materials or cements as they are injected into floors, walls and ceilings to seal and reinforce cracks. This is done to prevent moisture seepage and assist in structural stability, depending on the fluid injected. They are available with single or double air drive heads. DC series pumps have stainless steel bodies and plungers with UHMWPE (Ultra High Molecular Weight Polyethylene) seals and Viton2 O-rings. Inlets are in the ends of the heads. Outlets are on sides of heads. Maximum air drive pressure 145 psi. Minimum air drive pressure 15 psi. Standard design has both heads with the same displacement. For other combinations or pressure ratios, consult factory. Fluids to be used should be identifed at time of order to assure proper materials and seal selection.
Description
Dual Component Injection pumps are dual head pumps designed to pump two different fluids which will be combined to form polyurethane, acrylic materials or cements as they are injected into floors, walls and ceilings to seal and reinforce cracks. This is done to prevent moisture seepage and assist in structural stability, depending on the fluid injected. They are available with single or double air drive heads. DC series pumps have stainless steel bodies and plungers with UHMWPE (Ultra High Molecular Weight Polyethylene) seals and Viton2 O-rings. Inlets are in the ends of the heads. Outlets are on sides of heads. Maximum air drive pressure 145 psi. Minimum air drive pressure 15 psi. Standard design has both heads with the same displacement. For other combinations or pressure ratios, consult factory. Fluids to be used should be identifed at time of order to assure proper materials and seal selection.

Suppliers

Company
Product
Description
Supplier Links
Chemical DC Series Pump - DCDP40PU - MAXPRO Technologies, Inc.
Fairview, PA, USA
Chemical DC Series Pump
DCDP40PU
Chemical DC Series Pump DCDP40PU
Dual Component Injection pumps are dual head pumps designed to pump two different fluids which will be combined to form polyurethane, acrylic materials or cements as they are injected into floors, walls and ceilings to seal and reinforce cracks. This is done to prevent moisture seepage and assist in structural stability, depending on the fluid injected. They are available with single or double air drive heads. DC series pumps have stainless steel bodies and plungers with UHMWPE (Ultra High Molecular Weight Polyethylene) seals and Viton2 O-rings. Inlets are in the ends of the heads. Outlets are on sides of heads. Maximum air drive pressure 145 psi. Minimum air drive pressure 15 psi. Standard design has both heads with the same displacement. For other combinations or pressure ratios, consult factory. Fluids to be used should be identifed at time of order to assure proper materials and seal selection.

Dual Component Injection pumps are dual head pumps designed to pump two different fluids which will be combined to form polyurethane, acrylic materials or cements as they are injected into floors, walls and ceilings to seal and reinforce cracks. This is done to prevent moisture seepage and assist in structural stability, depending on the fluid injected. They are available with single or double air drive heads.

  • DC series pumps have stainless steel bodies and plungers with UHMWPE (Ultra High Molecular Weight Polyethylene) seals and Viton2 O-rings.
  • Inlets are in the ends of the heads. Outlets are on sides of heads.
  • Maximum air drive pressure 145 psi.
  • Minimum air drive pressure 15 psi.
  • Standard design has both heads with the same displacement. For other combinations or pressure ratios, consult factory.
  • Fluids to be used should be identifed at time of order to assure proper materials and seal selection.
Supplier's Site

Technical Specifications

  MAXPRO Technologies, Inc.
Product Category Liquid Handling Pumps
Product Number DCDP40PU
Product Name Chemical DC Series Pump
Pump Type Piston Plunger Pump
Unlock Full Specs
to access all available technical data

Similar Products

Underground Pump Station - CAPSULAR® - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 20000.000 GPM (75757.58 L/min)
HP 1.50 to 300.00 HP
View Details
Air-Operated Chemical Metering Pump - VPA7P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details
22 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details