The IP4000 series is a positive displacement inline pump for precise microfluidic dispensing in analytical chemistry and diagnostics, featuring a transparent manifold housing. It operates from 0 to 45°C with 5 to 95% RH, handles up to 6.8 bar pressure, and dispenses 50 µL to 5 mL with <0.5% accuracy and <1% CV precision. It uses a NEMA 17 bipolar stepper motor with 2000 or 4000 full steps and includes a standard OPB880 optical sensor. Wetted materials are acrylic, 316 stainless steel, Z80 polyethylene, and EPDM. The unit measures 25.4 mm high, 41.9 mm wide, and 135.9 mm long, weighs up to 0.6 kg, and mounts with M3 screws. It is RoHS 3.0 compliant and rated for ≥5 million cycles. A mounting bracket is included.
A positive displacement pump designed with a transparent manifold housing for microfluidic dispensing. It offers high accuracy, precision, and chemical compatibility, with an optional seal wash feature to enhance performance. Customisable for use in precise dispensing in analytical, diagnostics applications.
– Positive displacement design with a transparent manifold housing for micro fluid dispensing
| IMI Life Science | |
|---|---|
| Product Category | Liquid Handling Pumps |
| Product Number | ip4000 |
| Product Name | IP4000 |
| Pump Type | Syringe Pump |