MAXPRO Technologies, Inc. High Pressure, O-ring Check Valve 65OC9H

Description
MAXIMATOR o-ring check valves provide high quality directional flow control and tight shutoff for liquids and gases. All check valves are supplied with glands and collars. These check valves are not to be used as a relief device. Click on the underlined item number below to request a quote. Materials. Body, cover, poppet, cover gland: 316 series stainless steel Spring: 300 series stainless steel O-ring: Viton “A” (-4°F to 392°F)
Description
MAXIMATOR o-ring check valves provide high quality directional flow control and tight shutoff for liquids and gases. All check valves are supplied with glands and collars. These check valves are not to be used as a relief device. Click on the underlined item number below to request a quote. Materials. Body, cover, poppet, cover gland: 316 series stainless steel Spring: 300 series stainless steel O-ring: Viton “A” (-4°F to 392°F)

Suppliers

Company
Product
Description
Supplier Links
High Pressure, O-ring Check Valve - 65OC9H - MAXPRO Technologies, Inc.
Fairview, PA, USA
High Pressure, O-ring Check Valve
65OC9H
High Pressure, O-ring Check Valve 65OC9H
MAXIMATOR o-ring check valves provide high quality directional flow control and tight shutoff for liquids and gases. All check valves are supplied with glands and collars. These check valves are not to be used as a relief device. Click on the underlined item number below to request a quote. Materials. Body, cover, poppet, cover gland: 316 series stainless steel Spring: 300 series stainless steel O-ring: Viton “A” (-4°F to 392°F)

MAXIMATOR o-ring check valves provide high quality directional flow control and tight shutoff for liquids and gases. All check valves are supplied with glands and collars. These check valves are not to be used as a relief device.
Click on the underlined item number below to request a quote.

Materials.
Body, cover, poppet, cover gland: 316 series stainless steel
Spring: 300 series stainless steel
O-ring: Viton “A” (-4°F to 392°F)

Supplier's Site

Technical Specifications

  MAXPRO Technologies, Inc.
Product Category Industrial Valves
Product Number 65OC9H
Product Name High Pressure, O-ring Check Valve
Valve Type Check
Primary Material Stainless Steel
Media Gas; Air; Compressed Air
Valve Size 0.56 inch (14.29 mm)
Maximum Pressure 60000.00 psi (42227 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Swing Check Valve - swing-check-valve - Asahi/America, Inc.
Specs
Valve Type Check
View Details
Three-Stage High Pressure Diaphragm Regulator - PRD4HP - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
3 Way Normally Closed Air Valve - E*-3-24 - Clippard
Specs
Valve Type Control Valve; Directional; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
Sporlan Oil Level Control Components - OL-60AR OIL LEVEL CONTROL - Parker Sporlan Division
Specs
Valve Type Control Valve
Maximum Pressure 649.77 psi (457 m H2O)
View Details