MAXPRO Technologies, Inc. High Pressure Ball Check Valve 65BC6H

Description
MAXIMATOR ball check valves prevent reverse flow where bubble tight shutoff is not mandatory. These check valves are designed with a ball cradled floating poppet to assure positive inline seating. This poppet design allows full flow around the ball to minimize pressure drop. Check valves are rated to 660°F. All check valves are supplied with glands and collars. These check valves are not to be used as a relief device. Click on the underlined item number below to request a quote. Materials. Body, cover, poppet, cover gland: 316 series stainless steel Ball and spring: 300 series stainless steel
Description
MAXIMATOR ball check valves prevent reverse flow where bubble tight shutoff is not mandatory. These check valves are designed with a ball cradled floating poppet to assure positive inline seating. This poppet design allows full flow around the ball to minimize pressure drop. Check valves are rated to 660°F. All check valves are supplied with glands and collars. These check valves are not to be used as a relief device. Click on the underlined item number below to request a quote. Materials. Body, cover, poppet, cover gland: 316 series stainless steel Ball and spring: 300 series stainless steel

Suppliers

Company
Product
Description
Supplier Links
High Pressure Ball Check Valve - 65BC6H - MAXPRO Technologies, Inc.
Fairview, PA, USA
High Pressure Ball Check Valve
65BC6H
High Pressure Ball Check Valve 65BC6H
MAXIMATOR ball check valves prevent reverse flow where bubble tight shutoff is not mandatory. These check valves are designed with a ball cradled floating poppet to assure positive inline seating. This poppet design allows full flow around the ball to minimize pressure drop. Check valves are rated to 660°F. All check valves are supplied with glands and collars. These check valves are not to be used as a relief device. Click on the underlined item number below to request a quote. Materials. Body, cover, poppet, cover gland: 316 series stainless steel Ball and spring: 300 series stainless steel

MAXIMATOR ball check valves prevent reverse flow where bubble tight shutoff is not mandatory. These check valves are designed with a ball cradled floating poppet to assure positive inline seating. This poppet design allows full flow around the ball to minimize pressure drop. Check valves are rated to 660°F. All check valves are supplied with glands and collars. These check valves are not to be used as a relief device.
Click on the underlined item number below to request a quote.

Materials.
Body, cover, poppet, cover gland: 316 series stainless steel
Ball and spring: 300 series stainless steel

Supplier's Site

Technical Specifications

  MAXPRO Technologies, Inc.
Product Category Industrial Valves
Product Number 65BC6H
Product Name High Pressure Ball Check Valve
Valve Type Check
Primary Material Stainless Steel
Media Gas; Air; Compressed Air
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 60000.00 psi (42227 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1212030 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVC; PVC
Valve Size 3.00 inch (76.20 mm)
View Details
Single Stage High Accuracy Diaphragm Regulator - PRDB - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
15 mm Miniature Electronic Valve - E3O15E-2L - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MVE-26-GA 9X11 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-22
Valve Size 0.25 inch (6.35 mm)
View Details