MAXPRO Technologies, Inc. Medium Pressure O-ring Check Valve 21OC9M

Description
MAXIMATOR o-ring check valves provide high quality directional flow control and tight shutoff for liquids and gases. All check valves are supplied with glands and collars. These check valves are not to be used as a relief device. Materials. Body, cover, poppet, cover gland: 316 series stainless steel Spring: 300 series stainless steel O-ring: Viton “A” (-4°F to 392°F)
Description
MAXIMATOR o-ring check valves provide high quality directional flow control and tight shutoff for liquids and gases. All check valves are supplied with glands and collars. These check valves are not to be used as a relief device. Materials. Body, cover, poppet, cover gland: 316 series stainless steel Spring: 300 series stainless steel O-ring: Viton “A” (-4°F to 392°F)

Suppliers

Company
Product
Description
Supplier Links
Medium Pressure O-ring Check Valve - 21OC9M - MAXPRO Technologies, Inc.
Fairview, PA, USA
Medium Pressure O-ring Check Valve
21OC9M
Medium Pressure O-ring Check Valve 21OC9M
MAXIMATOR o-ring check valves provide high quality directional flow control and tight shutoff for liquids and gases. All check valves are supplied with glands and collars. These check valves are not to be used as a relief device. Materials. Body, cover, poppet, cover gland: 316 series stainless steel Spring: 300 series stainless steel O-ring: Viton “A” (-4°F to 392°F)

MAXIMATOR o-ring check valves provide high quality directional flow control and tight shutoff for liquids and gases. All check valves are supplied with glands and collars. These check valves are not to be used as a relief device.

Materials.
Body, cover, poppet, cover gland: 316 series stainless steel
Spring: 300 series stainless steel
O-ring: Viton “A” (-4°F to 392°F)

Supplier's Site

Technical Specifications

  MAXPRO Technologies, Inc.
Product Category Industrial Valves
Product Number 21OC9M
Product Name Medium Pressure O-ring Check Valve
Valve Type Check
Primary Material Stainless Steel
Media Gas; Air; Compressed Air
Maximum Pressure 21000.00 psi (14779 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1226015 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 1.50 inch (38.10 mm)
View Details
10-32 Inlet Thread Needle Valve - NV - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Valve Type Needle
Primary Material Brass / Bronze; Stainless Steel; ENP Brass, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Media Air
View Details
Manifold Mounted Multi Check Valves - R-338 - Clippard
Specs
Valve Type Check
Media Water; Oil; Air
Maximum Pressure 150.00 psi (106 m H2O)
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SJE-3-L2 4X7 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-134A
Valve Size 0.50 inch (12.70 mm)
View Details