Clippard Manifold Mounted Multi Check Valves R-338

Description
The R-338 is a 2-position, 3-way, double-piloted, fully-ported valve also with an independent check valve. It can be used Normally-Open, Normally-Closed, as a 2-position diverter or as a 2-way selector. Features • Easy manifold-mounted design • Integrated circuitry • Octo port outlet design • Indicator shows valve position • Mutiple porting speeds piping • Micro gap construction - snap action and no blow by Media: Air, Water or Oil Flow: 9 scfm @ 100 psig Pilot Pressure Minimum: R-337: 40 psig; R-338: 20 psig Temperature: 32 to 180˚F Working Pressure: Vacuum to 150 psig Cracking Pressure: 0.5 psig Versatility is the key when it comes to Clippard’s Minimatic® Modular Valves. Available in an unlimited variety of directional, flow, pressure and special control valves - each in a valve body designed to mount and link together with a simple piping system. The piping system eases assembly and plumbing, resulting in reduced labor costs, errors in installation, and the potential for plumbing leakage.
Request a Quote Datasheet
Description
The R-338 is a 2-position, 3-way, double-piloted, fully-ported valve also with an independent check valve. It can be used Normally-Open, Normally-Closed, as a 2-position diverter or as a 2-way selector. Features • Easy manifold-mounted design • Integrated circuitry • Octo port outlet design • Indicator shows valve position • Mutiple porting speeds piping • Micro gap construction - snap action and no blow by Media: Air, Water or Oil Flow: 9 scfm @ 100 psig Pilot Pressure Minimum: R-337: 40 psig; R-338: 20 psig Temperature: 32 to 180˚F Working Pressure: Vacuum to 150 psig Cracking Pressure: 0.5 psig Versatility is the key when it comes to Clippard’s Minimatic® Modular Valves. Available in an unlimited variety of directional, flow, pressure and special control valves - each in a valve body designed to mount and link together with a simple piping system. The piping system eases assembly and plumbing, resulting in reduced labor costs, errors in installation, and the potential for plumbing leakage.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manifold Mounted Multi Check Valves - R-338 - Clippard
Cincinnati, OH, United States
Manifold Mounted Multi Check Valves
R-338
Manifold Mounted Multi Check Valves R-338
The R-338 is a 2-position, 3-way, double-piloted, fully-ported valve also with an independent check valve. It can be used Normally-Open, Normally-Closed, as a 2-position diverter or as a 2-way selector. Features • Easy manifold-mounted design • Integrated circuitry • Octo port outlet design • Indicator shows valve position • Mutiple porting speeds piping • Micro gap construction - snap action and no blow by Media: Air, Water or Oil Flow: 9 scfm @ 100 psig Pilot Pressure Minimum: R-337: 40 psig; R-338: 20 psig Temperature: 32 to 180˚F Working Pressure: Vacuum to 150 psig Cracking Pressure: 0.5 psig Versatility is the key when it comes to Clippard’s Minimatic® Modular Valves. Available in an unlimited variety of directional, flow, pressure and special control valves - each in a valve body designed to mount and link together with a simple piping system. The piping system eases assembly and plumbing, resulting in reduced labor costs, errors in installation, and the potential for plumbing leakage.

The R-338 is a 2-position, 3-way, double-piloted, fully-ported valve also with an independent check valve. It can be used Normally-Open, Normally-Closed, as a 2-position diverter or as a 2-way selector.

Features
• Easy manifold-mounted design
• Integrated circuitry
• Octo port outlet design
• Indicator shows valve position
• Mutiple porting speeds piping
• Micro gap construction - snap action and no blow by

Media: Air, Water or Oil
Flow: 9 scfm @ 100 psig
Pilot Pressure Minimum: R-337: 40 psig; R-338: 20 psig
Temperature: 32 to 180˚F
Working Pressure: Vacuum to 150 psig
Cracking Pressure: 0.5 psig

Versatility is the key when it comes to Clippard’s Minimatic® Modular Valves. Available in an unlimited variety of directional, flow, pressure and special control valves - each in a valve body designed to mount and link together with a simple piping system. The piping system eases assembly and plumbing, resulting in reduced labor costs, errors in installation, and the potential for plumbing leakage.

Supplier's Site Datasheet
3-Way, 2-Position, Fully-Ported, Double Piloted Valve - R-338 - Clippard
Cincinnati, OH, United States
3-Way, 2-Position, Fully-Ported, Double Piloted Valve
R-338
3-Way, 2-Position, Fully-Ported, Double Piloted Valve R-338
3-Way, 2-Position, Fully-Ported, Dbl. Piloted Valve.

3-Way, 2-Position, Fully-Ported, Dbl. Piloted Valve.

Supplier's Site Datasheet

Technical Specifications

  Clippard Clippard
Product Category Industrial Valves Industrial Valves
Product Number R-338 R-338
Product Name Manifold Mounted Multi Check Valves 3-Way, 2-Position, Fully-Ported, Double Piloted Valve
Valve Type Check Check
Media Water; Oil; Air
Maximum Pressure 150.00 psi (106 m H2O) 150.00 psi (106 m H2O)
Number of Ports 3 3
Unlock Full Specs
to access all available technical data

Similar Products

3 Way Normally Closed Air Valve - E*-3-24 - Clippard
Specs
Valve Type Control Valve; Directional; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
Gradient Valves with Hit & Hold Circuit - NIV-G Series - Clippard
Specs
Valve Type Mixing; Diaphragm; Poppet; Solenoid; Gradient Valve
Primary Material PTFE
Media Water; Gas; Compatible Fluids; Air
View Details
2-WAY EW Series - Mouse Valves - ET-2-12-H - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Valve Size 0.06 inch (1.52 mm)
View Details