MAXPRO Technologies, Inc. Medium Pressure O-ring Check Valve 21OC16M

Description
MAXIMATOR o-ring check valves provide high quality directional flow control and tight shutoff for liquids and gases. All check valves are supplied with glands and collars. These check valves are not to be used as a relief device. Materials. Body, cover, poppet, cover gland: 316 series stainless steel Spring: 300 series stainless steel O-ring: Viton “A” (-4°F to 392°F)
Description
MAXIMATOR o-ring check valves provide high quality directional flow control and tight shutoff for liquids and gases. All check valves are supplied with glands and collars. These check valves are not to be used as a relief device. Materials. Body, cover, poppet, cover gland: 316 series stainless steel Spring: 300 series stainless steel O-ring: Viton “A” (-4°F to 392°F)

Suppliers

Company
Product
Description
Supplier Links
Medium Pressure O-ring Check Valve - 21OC16M - MAXPRO Technologies, Inc.
Fairview, PA, USA
Medium Pressure O-ring Check Valve
21OC16M
Medium Pressure O-ring Check Valve 21OC16M
MAXIMATOR o-ring check valves provide high quality directional flow control and tight shutoff for liquids and gases. All check valves are supplied with glands and collars. These check valves are not to be used as a relief device. Materials. Body, cover, poppet, cover gland: 316 series stainless steel Spring: 300 series stainless steel O-ring: Viton “A” (-4°F to 392°F)

MAXIMATOR o-ring check valves provide high quality directional flow control and tight shutoff for liquids and gases. All check valves are supplied with glands and collars. These check valves are not to be used as a relief device.

Materials.
Body, cover, poppet, cover gland: 316 series stainless steel
Spring: 300 series stainless steel
O-ring: Viton “A” (-4°F to 392°F)

Supplier's Site

Technical Specifications

  MAXPRO Technologies, Inc.
Product Category Industrial Valves
Product Number 21OC16M
Product Name Medium Pressure O-ring Check Valve
Valve Type Check
Primary Material Stainless Steel
Media Gas; Air; Compressed Air
Maximum Pressure 21000.00 psi (14779 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

57P Butterfly Valve Gear 1 5 14 - 123719140 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 13.78 inch (350.00 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
View Details
Two-Stage High Pressure Piston Regulator - PR3HP - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
15 mm Miniature Electronic Valve - E315E-2T - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
Solenoid Valves - 5000009926-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details