Festo Corporation Push-in fitting, self-sealing QSK-M5-6

Description
Standard series Self-sealing push-in fitting blocks the air flow after the pneumatic tubing is disconnected PBT and nickel-plated brass Operating medium compressed air, vacuum
Request a Quote Datasheet
Description
Standard series Self-sealing push-in fitting blocks the air flow after the pneumatic tubing is disconnected PBT and nickel-plated brass Operating medium compressed air, vacuum
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push-in fitting, self-sealing - QSK-M5-6 - Festo Corporation
Islandia, NY, United States
Push-in fitting, self-sealing
QSK-M5-6
Push-in fitting, self-sealing QSK-M5-6
Standard series Self-sealing push-in fitting blocks the air flow after the pneumatic tubing is disconnected PBT and nickel-plated brass Operating medium compressed air, vacuum
  • Standard series
  • Self-sealing push-in fitting blocks the air flow after the pneumatic tubing is disconnected
  • PBT and nickel-plated brass
  • Operating medium compressed air, vacuum
Supplier's Site Datasheet
Pneumatic Fitting & Accessories - 428258 - Radwell International
Willingboro, NJ, United States
Pneumatic Fitting & Accessories
428258
Pneumatic Fitting & Accessories 428258
PUSH-IN FITTING, QSK SERIES, SELF-SEALING, 1.7 MM NOMINAL WIDTH, 13.7 MM TUBING INSERTION DEPTH, -0.95-6 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1: EXTERNAL THREAD M5, PNEUMATIC CONNECTION 2: FOR PNEUMATIC TUBING OUTSIDE DIAMETER 6 MM, 153292. FREE 2 YEAR RADWELL WARRANTY

PUSH-IN FITTING, QSK SERIES, SELF-SEALING, 1.7 MM NOMINAL WIDTH, 13.7 MM TUBING INSERTION DEPTH, -0.95-6 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1: EXTERNAL THREAD M5, PNEUMATIC CONNECTION 2: FOR PNEUMATIC TUBING OUTSIDE DIAMETER 6 MM, 153292. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation Radwell International
Product Category Pneumatic Fittings Pneumatic Fittings
Product Number QSK-M5-6 428258
Product Name Push-in fitting, self-sealing Pneumatic Fitting & Accessories
Fitting Type Tube Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Adapter - AD-1/2NPT-G1/2-I - Festo Corporation
Specs
Fitting Type Adapter Fitting
Temperature 14 to 140 F (-10 to 60 C)
View Details
Pneumatic fitting - NPCK-C-D-G38-K10 - Festo Corporation
Specs
Material Steel; Stainless; High-alloy stainless steel
Temperature -4 to 248 F (-20 to 120 C)
View Details
Elbow quick connector - GCK-1/4-PK-4-KU - Festo Corporation
Specs
Fitting Type Quick Coupler; Elbow Fitting
Material POM
View Details
Push-in L-fitting, self-sealing - QSKL-G1/4-8 - Festo Corporation
Specs
Fitting Type Tube Fitting
Connection Type Push-to-Connect
Material PBT
View Details