MAXPRO Technologies, Inc. Medium Pressure Ball Check Valve 21BC16M

Description
MAXIMATOR ball check valves prevent reverse flow where bubble tight shutoff is not mandatory. These check valves are designed with a ball cradled floating poppet to assure positive inline seating. This poppet design allows full flow around the ball to minimize pressure drop. Check valves are rated to 660°F. All check valves are supplied with glands and collars. These check valves are not to be used as a relief device. Materials. Body, cover, poppet, cover gland: 316 series stainless steel Ball and spring: 300 series stainless steel
Description
MAXIMATOR ball check valves prevent reverse flow where bubble tight shutoff is not mandatory. These check valves are designed with a ball cradled floating poppet to assure positive inline seating. This poppet design allows full flow around the ball to minimize pressure drop. Check valves are rated to 660°F. All check valves are supplied with glands and collars. These check valves are not to be used as a relief device. Materials. Body, cover, poppet, cover gland: 316 series stainless steel Ball and spring: 300 series stainless steel

Suppliers

Company
Product
Description
Supplier Links
Medium Pressure Ball Check Valve - 21BC16M - MAXPRO Technologies, Inc.
Fairview, PA, USA
Medium Pressure Ball Check Valve
21BC16M
Medium Pressure Ball Check Valve 21BC16M
MAXIMATOR ball check valves prevent reverse flow where bubble tight shutoff is not mandatory. These check valves are designed with a ball cradled floating poppet to assure positive inline seating. This poppet design allows full flow around the ball to minimize pressure drop. Check valves are rated to 660°F. All check valves are supplied with glands and collars. These check valves are not to be used as a relief device. Materials. Body, cover, poppet, cover gland: 316 series stainless steel Ball and spring: 300 series stainless steel

MAXIMATOR ball check valves prevent reverse flow where bubble tight shutoff is not mandatory. These check valves are designed with a ball cradled floating poppet to assure positive inline seating. This poppet design allows full flow around the ball to minimize pressure drop. Check valves are rated to 660°F. All check valves are supplied with glands and collars. These check valves are not to be used as a relief device.

Materials.
Body, cover, poppet, cover gland: 316 series stainless steel
Ball and spring: 300 series stainless steel

Supplier's Site

Technical Specifications

  MAXPRO Technologies, Inc.
Product Category Industrial Valves
Product Number 21BC16M
Product Name Medium Pressure Ball Check Valve
Valve Type Check
Primary Material Stainless Steel
Media Gas; Air; Compressed Air
Maximum Pressure 21000.00 psi (14779 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

15mm MICROSOL Interface - 01-312E-06-HP A1161 AYV - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.12 inch (3.00 mm)
Maximum Pressure 21.76 to 145.04 psi (15.31 to 102 m H2O)
View Details
Pneumatic Function Fittings - 1761896 - RS Components, Ltd.
Specs
Valve Type Flow controller
Primary Material Polyurethane (Tubes)
Media Air
View Details
Pneumatically Actuated Stainless Steel Ball Valve - P3S Series - DynaQuip Controls
Specs
Valve Type Pilot (optional feature); Ball; Solenoid (optional feature); Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil, food and beverage and severe service; Air; Compressed Air; Chemical
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details