IMI Life Science 15mm MICROSOL Interface 01-312E-06-HP A1161 AYV

Description
The 15 mm MICROSOL Interface is a variant of the MICROSOL series. Its compact and pilot-operated design ensures high flows in a compact and low power valve, ideal for Food & Beverage and Medical applications. 3/2 NC, 3/2 NO Manifold mounting Compact design High flow Pilot operated, servo assisted Long life – in excess of 100 millions cycle rate Low power consumption
Request a Quote Datasheet
Description
The 15 mm MICROSOL Interface is a variant of the MICROSOL series. Its compact and pilot-operated design ensures high flows in a compact and low power valve, ideal for Food & Beverage and Medical applications. 3/2 NC, 3/2 NO Manifold mounting Compact design High flow Pilot operated, servo assisted Long life – in excess of 100 millions cycle rate Low power consumption
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15mm MICROSOL Interface - 01-312E-06-HP A1161 AYV - IMI Life Science
Farmington, CT, United States
15mm MICROSOL Interface
01-312E-06-HP A1161 AYV
15mm MICROSOL Interface 01-312E-06-HP A1161 AYV
The 15 mm MICROSOL Interface is a variant of the MICROSOL series. Its compact and pilot-operated design ensures high flows in a compact and low power valve, ideal for Food & Beverage and Medical applications. 3/2 NC, 3/2 NO Manifold mounting Compact design High flow Pilot operated, servo assisted Long life – in excess of 100 millions cycle rate Low power consumption

The 15 mm MICROSOL Interface is a variant of the MICROSOL series. Its compact and pilot-operated design ensures high flows in a compact and low power valve, ideal for Food & Beverage and Medical applications.

  • 3/2 NC, 3/2 NO Manifold mounting
  • Compact design
  • High flow
  • Pilot operated, servo assisted
  • Long life – in excess of 100 millions cycle rate
  • Low power consumption
Supplier's Site Datasheet

Technical Specifications

  IMI Life Science
Product Category Industrial Valves
Product Number 01-312E-06-HP A1161 AYV
Product Name 15mm MICROSOL Interface
Media Gas; Air
Unlock Full Specs
to access all available technical data

Similar Products

16mm FLATPROP - 12-216C-02-41+D3WFIL+BED - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.05 inch (1.20 mm)
View Details
15mm MICROSOL IS - 01-311P-00-H0+H010014+AWD - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.50 mm)
View Details
Rotary shear valve, 4 port, 3 position - VD04032PKPKPK0171 - IMI Life Science
Specs
Maximum Pressure ? to 1696.94 psi (? to 1194 m H2O)
Number of Ports 4
View Details
16mm FLATPROP EQI - 12-216C-04520+EQIFIL+BDZ - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details