MAXPRO Technologies, Inc. Medium Pressure Ball Check Valve 21BC12M

Description
MAXIMATOR ball check valves prevent reverse flow where bubble tight shutoff is not mandatory. These check valves are designed with a ball cradled floating poppet to assure positive inline seating. This poppet design allows full flow around the ball to minimize pressure drop. Check valves are rated to 660°F. All check valves are supplied with glands and collars. These check valves are not to be used as a relief device. Materials. Body, cover, poppet, cover gland: 316 series stainless steel Ball and spring: 300 series stainless steel
Description
MAXIMATOR ball check valves prevent reverse flow where bubble tight shutoff is not mandatory. These check valves are designed with a ball cradled floating poppet to assure positive inline seating. This poppet design allows full flow around the ball to minimize pressure drop. Check valves are rated to 660°F. All check valves are supplied with glands and collars. These check valves are not to be used as a relief device. Materials. Body, cover, poppet, cover gland: 316 series stainless steel Ball and spring: 300 series stainless steel

Suppliers

Company
Product
Description
Supplier Links
Medium Pressure Ball Check Valve - 21BC12M - MAXPRO Technologies, Inc.
Fairview, PA, USA
Medium Pressure Ball Check Valve
21BC12M
Medium Pressure Ball Check Valve 21BC12M
MAXIMATOR ball check valves prevent reverse flow where bubble tight shutoff is not mandatory. These check valves are designed with a ball cradled floating poppet to assure positive inline seating. This poppet design allows full flow around the ball to minimize pressure drop. Check valves are rated to 660°F. All check valves are supplied with glands and collars. These check valves are not to be used as a relief device. Materials. Body, cover, poppet, cover gland: 316 series stainless steel Ball and spring: 300 series stainless steel

MAXIMATOR ball check valves prevent reverse flow where bubble tight shutoff is not mandatory. These check valves are designed with a ball cradled floating poppet to assure positive inline seating. This poppet design allows full flow around the ball to minimize pressure drop. Check valves are rated to 660°F. All check valves are supplied with glands and collars. These check valves are not to be used as a relief device.

Materials.
Body, cover, poppet, cover gland: 316 series stainless steel
Ball and spring: 300 series stainless steel

Supplier's Site

Technical Specifications

  MAXPRO Technologies, Inc.
Product Category Industrial Valves
Product Number 21BC12M
Product Name Medium Pressure Ball Check Valve
Valve Type Check
Primary Material Stainless Steel
Media Gas; Air; Compressed Air
Maximum Pressure 21000.00 psi (14779 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1231015 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVDF; PVDF
Valve Size 1.50 inch (38.10 mm)
View Details
3/8 Inch Hex Body, Duckbill Check Valve - CKV-14 - Beswick Engineering Co., Inc.
Specs
Valve Type Check
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
DV 2-Way Valve, Spade Term., Cartridge, 0.070
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details
Solenoid Valves - 5000008071-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details