MAXPRO Technologies, Inc. 3-way Ball Valve, 90 ° 21B3D39M

Description
MAXIMATOR 3-Way Ball Valves have 3/16” orifices and are capable of safe handling of liquids and gases up to 20,000 psi pressure. Robust one-piece trunnion style stem design eliminates shear failure that is found in a two-piece stem design.
Description
MAXIMATOR 3-Way Ball Valves have 3/16” orifices and are capable of safe handling of liquids and gases up to 20,000 psi pressure. Robust one-piece trunnion style stem design eliminates shear failure that is found in a two-piece stem design.

Suppliers

Company
Product
Description
Supplier Links
3-way Ball Valve, 90 ° - 21B3D39M - MAXPRO Technologies, Inc.
Fairview, PA, USA
3-way Ball Valve, 90 °
21B3D39M
3-way Ball Valve, 90 ° 21B3D39M
MAXIMATOR 3-Way Ball Valves have 3/16” orifices and are capable of safe handling of liquids and gases up to 20,000 psi pressure. Robust one-piece trunnion style stem design eliminates shear failure that is found in a two-piece stem design.

MAXIMATOR 3-Way Ball Valves have 3/16” orifices and are capable of safe handling of liquids and gases up to 20,000 psi pressure. Robust one-piece trunnion style stem design eliminates shear failure that is found in a two-piece stem design.

Supplier's Site

Technical Specifications

  MAXPRO Technologies, Inc.
Product Category Industrial Valves
Product Number 21B3D39M
Product Name 3-way Ball Valve, 90 °
Valve Type Ball
Media Gas
Valve Size 0.56 inch (14.29 mm)
Maximum Pressure 21000.00 psi (14779 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Compact Mass Flow Meters & Regulators - RedyCompact - Sierra Instruments, Inc.
Specs
Valve Type Metering
Primary Material Aluminum; Stainless Steel (optional feature)
Media Gas; High Purity; LP Gas; Air; Breathable
View Details
Flanged Diaphragm Valve - Series DG - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Valve Type Diaphragm
Primary Material PVC (optional feature); CPVC (optional feature); PTFE (optional feature); PP (optional feature); PVDF (optional feature); EPDM
View Details
Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details