MAXPRO Technologies, Inc. 3-way Ball Valve, 90 ° 21B3D34H

Description
MAXIMATOR 3-Way Ball Valves have 3/16” orifices and are capable of safe handling of liquids and gases up to 20,000 psi pressure. Robust one-piece trunnion style stem design eliminates shear failure that is found in a two-piece stem design.
Description
MAXIMATOR 3-Way Ball Valves have 3/16” orifices and are capable of safe handling of liquids and gases up to 20,000 psi pressure. Robust one-piece trunnion style stem design eliminates shear failure that is found in a two-piece stem design.

Suppliers

Company
Product
Description
Supplier Links
3-way Ball Valve, 90 ° - 21B3D34H - MAXPRO Technologies, Inc.
Fairview, PA, USA
3-way Ball Valve, 90 °
21B3D34H
3-way Ball Valve, 90 ° 21B3D34H
MAXIMATOR 3-Way Ball Valves have 3/16” orifices and are capable of safe handling of liquids and gases up to 20,000 psi pressure. Robust one-piece trunnion style stem design eliminates shear failure that is found in a two-piece stem design.

MAXIMATOR 3-Way Ball Valves have 3/16” orifices and are capable of safe handling of liquids and gases up to 20,000 psi pressure. Robust one-piece trunnion style stem design eliminates shear failure that is found in a two-piece stem design.

Supplier's Site

Technical Specifications

  MAXPRO Technologies, Inc.
Product Category Industrial Valves
Product Number 21B3D34H
Product Name 3-way Ball Valve, 90 °
Valve Type Ball
Media Gas
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 21000.00 psi (14779 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1219007 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material CPVC; CPVC
Valve Size 0.75 inch (19.05 mm)
View Details
Manifold Mount Single Stage High Accuracy Diaphragm Regulator - PRDB8 - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Spring Assisted Sanitary Check Valves - DFT® DSV® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Check; Sanitary
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Steam; Air; Breathable; Compressed Air
View Details
3-Way Miniature Pinch Valve - NPV4-2D-06-24 - Clippard
Specs
Valve Type Pinch; Solenoid
Media Water; Gas; Air
Maximum Pressure 20.00 psi (14.08 m H2O)
View Details