MAXPRO Technologies, Inc. 2-way Ball Valve 21B246M

Description
MAXIMATOR 2-Way Ball Valves have ¼” orifices and are capable of safe handling of liquids and gases up to 20,000 psi pressure. Their 90° handle rotation allows for full flow capabilities with minimal pressure drop. Robust one-piece trunnion style stem design eliminates shear failure that is found in a two-piece stem design. Ball seats are made of Torlon material providing excellent sealing capabilities with low handle operating torque. Re-torqueable seat glands provide longer valve life and dependability. Standard valves are supplied with Viton O-Rings rated to 300°F.
Description
MAXIMATOR 2-Way Ball Valves have ¼” orifices and are capable of safe handling of liquids and gases up to 20,000 psi pressure. Their 90° handle rotation allows for full flow capabilities with minimal pressure drop. Robust one-piece trunnion style stem design eliminates shear failure that is found in a two-piece stem design. Ball seats are made of Torlon material providing excellent sealing capabilities with low handle operating torque. Re-torqueable seat glands provide longer valve life and dependability. Standard valves are supplied with Viton O-Rings rated to 300°F.

Suppliers

Company
Product
Description
Supplier Links
2-way Ball Valve - 21B246M - MAXPRO Technologies, Inc.
Fairview, PA, USA
2-way Ball Valve
21B246M
2-way Ball Valve 21B246M
MAXIMATOR 2-Way Ball Valves have ¼” orifices and are capable of safe handling of liquids and gases up to 20,000 psi pressure. Their 90° handle rotation allows for full flow capabilities with minimal pressure drop. Robust one-piece trunnion style stem design eliminates shear failure that is found in a two-piece stem design. Ball seats are made of Torlon material providing excellent sealing capabilities with low handle operating torque. Re-torqueable seat glands provide longer valve life and dependability. Standard valves are supplied with Viton O-Rings rated to 300°F.

MAXIMATOR 2-Way Ball Valves have ¼” orifices and are capable of safe handling of liquids and gases up to 20,000 psi pressure. Their 90° handle rotation allows for full flow capabilities with minimal pressure drop. Robust one-piece trunnion style stem design eliminates shear failure that is found in a two-piece stem design. Ball seats are made of Torlon material providing excellent sealing capabilities with low handle operating torque. Re-torqueable seat glands provide longer valve life and dependability. Standard valves are supplied with Viton O-Rings rated to 300°F.

Supplier's Site

Technical Specifications

  MAXPRO Technologies, Inc.
Product Category Industrial Valves
Product Number 21B246M
Product Name 2-way Ball Valve
Valve Type Ball
Media Gas
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 20000.00 psi (14076 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

15mm MICROSOL Interface - 01-322E-06-HP A1151 AYV - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.12 inch (3.00 mm)
Maximum Pressure 21.76 to 145.04 psi (15.31 to 102 m H2O)
View Details
Ball Valves - 7335120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Type Ball; 2-Way
Primary Material Brass / Bronze; Brass
Valve Size 0.38 inch (9.52 mm)
View Details
Brass 3-Way Valve - VYH Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details