MAXPRO Technologies, Inc. Pipe Connection Valve 15V4P

Description
MAXIMATOR pipe valves with metal to metal seats have a high level of safety and reliability under adverse operating conditions. These valves may be used both with gases and liquids. Traceability is ensured through extensively documented data (batch number, maximum pressure, material number, type designation). All pipe valves come with female national pipe threads (FNPT). Click on the underlined item number below to request a quote.
Description
MAXIMATOR pipe valves with metal to metal seats have a high level of safety and reliability under adverse operating conditions. These valves may be used both with gases and liquids. Traceability is ensured through extensively documented data (batch number, maximum pressure, material number, type designation). All pipe valves come with female national pipe threads (FNPT). Click on the underlined item number below to request a quote.

Suppliers

Company
Product
Description
Supplier Links
Pipe Connection Valve - 15V4P - MAXPRO Technologies, Inc.
Fairview, PA, USA
Pipe Connection Valve
15V4P
Pipe Connection Valve 15V4P
MAXIMATOR pipe valves with metal to metal seats have a high level of safety and reliability under adverse operating conditions. These valves may be used both with gases and liquids. Traceability is ensured through extensively documented data (batch number, maximum pressure, material number, type designation). All pipe valves come with female national pipe threads (FNPT). Click on the underlined item number below to request a quote.

MAXIMATOR pipe valves with metal to metal seats have a high level of safety and reliability under adverse operating conditions. These valves may be used both with gases and liquids.
Traceability is ensured through extensively documented data (batch number, maximum pressure, material number, type designation). All pipe valves come with female national pipe threads (FNPT).
Click on the underlined item number below to request a quote.

Supplier's Site

Technical Specifications

  MAXPRO Technologies, Inc.
Product Category Industrial Valves
Product Number 15V4P
Product Name Pipe Connection Valve
Media Gas
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 15200.00 psi (10697 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

6.5mm FLEXISOL - 15-211P1009HH+1126010+AYO - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (0.90 mm)
View Details
Filter Regulators - 1215656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 29.01 to 174.05 psi (20.41 to 122 m H2O)
Connection Description Threaded
View Details
One Piece Mini Ball Valve - VNH Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas; Gasoline / Diesel Fuel; Air
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details