MAXPRO Technologies, Inc. 3-way Ball Valve, 180 ° 15B3S34P

Description
MAXIMATOR 3-Way Ball Valves have 3/16” orifices and are capable of safe handling of liquids and gases up to 20,000 psi pressure. Robust one-piece trunnion style stem design eliminates shear failure that is found in a two-piece stem design.
Description
MAXIMATOR 3-Way Ball Valves have 3/16” orifices and are capable of safe handling of liquids and gases up to 20,000 psi pressure. Robust one-piece trunnion style stem design eliminates shear failure that is found in a two-piece stem design.

Suppliers

Company
Product
Description
Supplier Links
3-way Ball Valve, 180 ° - 15B3S34P - MAXPRO Technologies, Inc.
Fairview, PA, USA
3-way Ball Valve, 180 °
15B3S34P
3-way Ball Valve, 180 ° 15B3S34P
MAXIMATOR 3-Way Ball Valves have 3/16” orifices and are capable of safe handling of liquids and gases up to 20,000 psi pressure. Robust one-piece trunnion style stem design eliminates shear failure that is found in a two-piece stem design.

MAXIMATOR 3-Way Ball Valves have 3/16” orifices and are capable of safe handling of liquids and gases up to 20,000 psi pressure. Robust one-piece trunnion style stem design eliminates shear failure that is found in a two-piece stem design.

Supplier's Site

Technical Specifications

  MAXPRO Technologies, Inc.
Product Category Industrial Valves
Product Number 15B3S34P
Product Name 3-way Ball Valve, 180 °
Valve Type Ball
Media Gas
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 15200.00 psi (10697 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Compact Mass Flow Meters & Regulators - RedyCompact - Sierra Instruments, Inc.
Specs
Valve Type Metering
Primary Material Aluminum; Stainless Steel (optional feature)
Media Gas; High Purity; LP Gas; Air; Breathable
View Details
Butterfly Valve - 162984266 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Butterfly
View Details
Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details