EXPANDER, OUTPUT; Limit Switch Actuator:-; Contact Configuration:-; Contact Current AC Max:-; Contact Voltage AC Max:24V; Operating Force Max:-; Product Range:-; Contact Current DC Max:-; Contact Voltage DC Max:24V; DC Power:2W; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Limit Switches |
| Product Number | 91AH9095 |
| Product Name | Expander, Output; Limit Switch Actuator Schmersal |
| Maximum AC Voltage Rating | 24 volts |