The S9200A-G163-44 is an electromechanical limit stop with a cast aluminum base, black anodized, and a stainless steel shaft, designed for servo-type mounting and offering a rotation limit of 13,050° to 13,350°. It includes four miniature single-pole double-throw switches rated for 5 amps at 250V AC and 5 amps resistive load at sea level and 50,000 feet, with a maximum inrush current of 24 amps. The unit incorporates ball bearings, two adjustable switch actuator screws, and a spring-loaded mechanical stop to prevent overload damage. It has a maximum torque capacity of 150 ozf-in and is mounted using four #2-56 fillister head screws.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Rotary Limit Switches |
| Product Number | S9200A-G163-44 |
| Product Name | Electromechanical Limit Switch, Rotate From 13050 - 13350 Degrees |
| Switch Type | Electromechanical |