BARTEC Limit switch plastic encapsulated limit switch plastic encapsulated

Description
Besides the metal-enclosed precision switch of the RET series, BARTEC also offers a series of limit switches with plastic bodies. The enclosure is made of shock impact resistant proof plastic providing an IP 65 protection class according to IEC/EN 60529. Due to its format several limit switches can be mounted in tandem formation requiring very little space. This allows a multiple triggering of switching operations. The connection cable is equipped with a strain relief device, prewired and safely cast into the enclosure by means of epoxy resin. We supply this robust limit switch with a standard length of 3 m; special lengths are available on request. The integrated switching element changes over via NC contact with positive break operation. Operator protection corresponds the GS-ET 15 requirements. Its high vibration resistance and long life are the result of a most extensive laboratory research. The certification for hazardous areas and the high protection class granted thanks to its structural characteristics are the ideal prerequisites for its use in almost all fields of automation, mechanical and high-tec engineering.
Request a Quote
Description
Besides the metal-enclosed precision switch of the RET series, BARTEC also offers a series of limit switches with plastic bodies. The enclosure is made of shock impact resistant proof plastic providing an IP 65 protection class according to IEC/EN 60529. Due to its format several limit switches can be mounted in tandem formation requiring very little space. This allows a multiple triggering of switching operations. The connection cable is equipped with a strain relief device, prewired and safely cast into the enclosure by means of epoxy resin. We supply this robust limit switch with a standard length of 3 m; special lengths are available on request. The integrated switching element changes over via NC contact with positive break operation. Operator protection corresponds the GS-ET 15 requirements. Its high vibration resistance and long life are the result of a most extensive laboratory research. The certification for hazardous areas and the high protection class granted thanks to its structural characteristics are the ideal prerequisites for its use in almost all fields of automation, mechanical and high-tec engineering.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Limit switch plastic encapsulated - limit switch plastic encapsulated - BARTEC
Bad Mergentheim, Germany
Limit switch plastic encapsulated
limit switch plastic encapsulated
Limit switch plastic encapsulated limit switch plastic encapsulated
Besides the metal-enclosed precision switch of the RET series, BARTEC also offers a series of limit switches with plastic bodies. The enclosure is made of shock impact resistant proof plastic providing an IP 65 protection class according to IEC/EN 60529. Due to its format several limit switches can be mounted in tandem formation requiring very little space. This allows a multiple triggering of switching operations. The connection cable is equipped with a strain relief device, prewired and safely cast into the enclosure by means of epoxy resin. We supply this robust limit switch with a standard length of 3 m; special lengths are available on request. The integrated switching element changes over via NC contact with positive break operation. Operator protection corresponds the GS-ET 15 requirements. Its high vibration resistance and long life are the result of a most extensive laboratory research. The certification for hazardous areas and the high protection class granted thanks to its structural characteristics are the ideal prerequisites for its use in almost all fields of automation, mechanical and high-tec engineering.

Besides the metal-enclosed precision switch of the RET series, BARTEC also offers a series of limit switches with plastic bodies. The enclosure is made of shock impact resistant proof plastic providing an IP 65 protection class according to IEC/EN 60529. Due to its format several limit switches can be mounted in tandem formation requiring very little space. This allows a multiple triggering of switching operations. The connection cable is equipped with a strain relief device, prewired and safely cast into the enclosure by means of epoxy resin. We supply this robust limit switch with a standard length of 3 m; special lengths are available on request. The integrated switching element changes over via NC contact with positive break operation. Operator protection corresponds the GS-ET 15 requirements. Its high vibration resistance and long life are the result of a most extensive laboratory research. The certification for hazardous areas and the high protection class granted thanks to its structural characteristics are the ideal prerequisites for its use in almost all fields of automation, mechanical and high-tec engineering.

Supplier's Site

Technical Specifications

  BARTEC
Product Category Rotary Limit Switches
Product Number limit switch plastic encapsulated
Product Name Limit switch plastic encapsulated
Operating Temp -28.89 to 18.33 C (-20 to 65 F)
Unlock Full Specs
to access all available technical data

Similar Products

Limit Switch - limit switch 2 - BARTEC
Specs
Operating Temp -31.67 to 29.44 C (-25 to 85 F)
Maximum Current Rating 2.5 amps
Maximum DC Voltage Rating 115 volts
View Details
Miniature Limit switch - miniature limit switch - BARTEC
Specs
Operating Temp -51.11 to 23.89 C (-60 to 75 F)
View Details
Limit switch metal encapsulated - limit switch metal encapsulated - BARTEC
Specs
Operating Temp -28.89 to 15.56 C (-20 to 60 F)
View Details
Limit switch - limit switch - BARTEC
Specs
Operating Temp -51.11 to 23.89 C (-60 to 75 F)
View Details