• Non-contact principle
• 1 Reed contacts
• Long life
• Actuating distance up to 40 mm depending on actuating magnet and version
• 40 mm x 35 mm x 16,5 mm
• Thermoplastic enclosure
• Reed-contact to clip-in, on-location assembly
Schmersal Inc. | |
---|---|
Product Category | Reed Switches |
Product Number | BN85 Series |
Product Name | Magnetic Reed Switch |
Switch Type | Dry Reed Switch |
Features | Has CE Certification |
Current Rating | 1 amps |
AC Voltage Rating | 60 volts |