• Non-contact principle
• Long life
• Thermoplastic enclosure
• Actuating distance up to 60 mm depending on actuating magnet and version
• Design Ø 10.7 mm
• with central mounting
• With pre-wired cable
Schmersal Inc. | |
---|---|
Product Category | Reed Switches |
Product Number | BN120 Series |
Product Name | Magnetic Reed Switch |
Switch Type | Dry Reed Switch |
Features | Has CE Certification |
Current Rating | 1 amps |
AC Voltage Rating | 200 volts |