Schmersal Inc. Lamp Holder, Ba9S Led, 22.3Mm, 24V Schmersal 101174523

Description
LAMP HOLDER, BA9S LED, 22.3MM, 24V
Description
LAMP HOLDER, BA9S LED, 22.3MM, 24V

Suppliers

Company
Product
Description
Supplier Links
Lamp Holder, Ba9S Led, 22.3Mm, 24V Schmersal - 47AK2031 - Newark, An Avnet Company
Chicago, IL, United States
Lamp Holder, Ba9S Led, 22.3Mm, 24V Schmersal
47AK2031
Lamp Holder, Ba9S Led, 22.3Mm, 24V Schmersal 47AK2031
LAMP HOLDER, BA9S LED, 22.3MM, 24V

LAMP HOLDER, BA9S LED, 22.3MM, 24V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 47AK2031
Product Name Lamp Holder, Ba9S Led, 22.3Mm, 24V Schmersal
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Tall lens Pill Pac
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details