Schmersal Inc. Proximity Sensors 101083094

Description
Schmersal IFL 10-30M-10P
Request a Quote
Description
Schmersal IFL 10-30M-10P
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2826356 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2826356
Proximity Sensors 2826356
Schmersal IFL 10-30M-10P

Schmersal IFL 10-30M-10P

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 2826356
Product Name Proximity Sensors
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric, Industrial - 1882-1044717-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -13 to 122 F (-25 to 50 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
 - Cylindrical M12 Housing Inductive Proximity Sensors - Series 500 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.2362 to 0.3937 inch (6 to 10 mm)
View Details
Inductive Proximity Sensors - 5000002587-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.0500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details