Schmersal Inc. Proximity Sensors 101083092

Description
Schmersal IFL 5-18M-10P
Request a Quote
Description
Schmersal IFL 5-18M-10P
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2826354 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2826354
Proximity Sensors 2826354
Schmersal IFL 5-18M-10P

Schmersal IFL 5-18M-10P

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 2826354
Product Name Proximity Sensors
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2123178 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Block
Operation Distance 9.84 to 11.81 inch (250 to 300 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Capacitive Cylindrical - PROXIMITY SERIES - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel (optional feature)
Operation Distance 0.0039 to 0.1575 inch (0.1000 to 4 mm)
View Details
Inductive Proximity Sensors - 5000003834-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details