The DosP DP803 is a volumetric piston dispenser designed for a variety of dispensing tasks, including adhesive bonding, sealing, filling, and heat dissipation. It features a compact design that is 30% smaller and over 15% lighter than its predecessor, making it suitable for integration into production environments. The dispenser is capable of handling a wide range of materials, from low-viscosity adhesives to highly viscous and abrasive substances. It offers precise and reproducible material volume output, with a dispensing accuracy of less than 0.5% at maximum stroke. The device can dispense volumes ranging from 0.06 ml to 17 ml for 1-component materials and up to 32 ml for 2-component materials, with a maximum dispensing speed of 2 ml/s. The DosP DP803 can be heated up to 80°C and includes sensors on the inlet valves to enhance process reliability. Additionally, it supports various equipment options, such as mixing tubes and dispenser heating, allowing for flexibility in application.
Whether adhesive bonding, sealing, filling or insulating: Due to their simple, robust design principle, piston dispensers are the systems of choice for many different dispensing tasks. They also cover a wide range of materials: In addition to very liquid adhesives, sealants and encapsulants, piston dispensers are also suitable for highly viscous and/or filled materials. With the DosP DP803 016, a new generation of our proven volumetric piston dispenser Dos P016 is now available for your individual dispensing application.
| Scheugenpflug, Inc. | |
|---|---|
| Product Category | Fluid Dispensing Equipment |
| Product Number | DosP DP803 |
| Product Name | Volumetric Piston Dispensers |
| Dispensing Equipment Type | Dispense Only; Mix And Dispense (optional feature) |
| Application | AdhesiveSilicone; Insulation, Potting, Sealing |
| Dispense Rate | 0.1201 L/min (0.1220 in³/sec) |
| Shot Size | 0.0600 to 32 cc (0.0037 to 1.95 cubic inches) |