Ningbo TIP Fluid Technology Co., Ltd. SAE J517 100R13-12 Four Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose R131201

Description
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. Applications 1.Applicable media:Very high pressure applications to surge or flexing such as construction equipment, mining and the high-performance industrial market. 2.Inner tube: Synthetic rubber 3.Reinforcement:Four alternating layers of spiralled high-tensile steel wire and six alternating layers of spiralled high-tensile steel wire; 4.Cover:Black synthetic rubber 5.Temperature range:-40℉ to 250℉ (-40℃ to 121℃) 6.Applicable standards:GB/T 10544 R13, EN856-R13, SAE J517 R13, GB/T 18947 type 6, ISO 6805 type 6, SAEJ517-100R13 Key Configurations Reinforcement: Four or six layer of steel wire braiding. Technical Specifications Our engineering team can provide tailored designs to meet specific project requirements.
Request a Quote
Description
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. Applications 1.Applicable media:Very high pressure applications to surge or flexing such as construction equipment, mining and the high-performance industrial market. 2.Inner tube: Synthetic rubber 3.Reinforcement:Four alternating layers of spiralled high-tensile steel wire and six alternating layers of spiralled high-tensile steel wire; 4.Cover:Black synthetic rubber 5.Temperature range:-40℉ to 250℉ (-40℃ to 121℃) 6.Applicable standards:GB/T 10544 R13, EN856-R13, SAE J517 R13, GB/T 18947 type 6, ISO 6805 type 6, SAEJ517-100R13 Key Configurations Reinforcement: Four or six layer of steel wire braiding. Technical Specifications Our engineering team can provide tailored designs to meet specific project requirements.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SAE J517 100R13-12 Four Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose - R131201 - Ningbo TIP Fluid Technology Co., Ltd.
Ningbo, Zhejiang, China
SAE J517 100R13-12 Four Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose
R131201
SAE J517 100R13-12 Four Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose R131201
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. Applications 1.Applicable media:Very high pressure applications to surge or flexing such as construction equipment, mining and the high-performance industrial market. 2.Inner tube: Synthetic rubber 3.Reinforcement:Four alternating layers of spiralled high-tensile steel wire and six alternating layers of spiralled high-tensile steel wire; 4.Cover:Black synthetic rubber 5.Temperature range:-40℉ to 250℉ (-40℃ to 121℃) 6.Applicable standards:GB/T 10544 R13, EN856-R13, SAE J517 R13, GB/T 18947 type 6, ISO 6805 type 6, SAEJ517-100R13 Key Configurations Reinforcement: Four or six layer of steel wire braiding. Technical Specifications Our engineering team can provide tailored designs to meet specific project requirements.

High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. Applications 1.Applicable media:Very high pressure applications to surge or flexing such as construction equipment, mining and the high-performance industrial market. 2.Inner tube: Synthetic rubber 3.Reinforcement:Four alternating layers of spiralled high-tensile steel wire and six alternating layers of spiralled high-tensile steel wire; 4.Cover:Black synthetic rubber 5.Temperature range:-40℉ to 250℉ (-40℃ to 121℃) 6.Applicable standards:GB/T 10544 R13, EN856-R13, SAE J517 R13, GB/T 18947 type 6, ISO 6805 type 6, SAEJ517-100R13 Key Configurations Reinforcement: Four or six layer of steel wire braiding. Technical Specifications Our engineering team can provide tailored designs to meet specific project requirements.

Supplier's Site

Technical Specifications

  Ningbo TIP Fluid Technology Co., Ltd.
Product Category Industrial Hose
Product Number R131201
Product Name SAE J517 100R13-12 Four Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose
Product Form Hose
I.D. 0.756 inch (19.2 mm)
O.D. 1.260 inch (32 mm)
Weight 1.1 lbs/ft (1.6 g/mm)
Minimum Bend Radius 9 inch (240 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EN856 4SP-08 Four Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose - 4SP0801 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.516 inch (13.1 mm)
O.D. 0.984 inch (25 mm)
View Details
SAE J517 100R15-24 Six Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose - R152401 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 1.516 inch (38.5 mm)
O.D. 2.193 inch (55.7 mm)
View Details
EN 857 1SC-04 Single Layer Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose - 1SC0402 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.260 inch (6.6 mm)
O.D. 0.480 inch (12.2 mm)
View Details
SAE J517 100R12-24 Four Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose - R122401 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 1.516 inch (38.5 mm)
O.D. 2.026 inch (51.46 mm)
View Details