Flexible, durable vinyl plastic hose
Clippard | |
---|---|
Product Category | Industrial Hose |
Product Number | VYH1-0402-CLT-050 |
Product Name | Miniature Vinyl Hose |
Product Form | Hose |
I.D. | 0.093 inch (2.36 mm) |
O.D. | 0.125 inch (3.17 mm) |
Working Pressure | 0 to 250 psi (0.0 to 176 m H2O) |
Burst Pressure | 600 psi (422 m H2O) |