NewAge Performance Products | NAPP Urebrade® Braid Reinforced Polyurethane Hose 2200611

Description
Open mesh polyester braiding incorporated within the wall of flexible, ether-based polyurethane Made from non-toxic raw ingredients conforming to FDA standards Resin is listed by the National Sanitation Foundation (NSF 61) for use with potable water Offers much greater pressure capability than unreinforced polyurethane tubing Resistant to weathering†, tearing, impact, abrasion, radiation exposure, oils, greases, and fuels.† Wide range of temperature resistance; -90°F to 175°F Free of DEHP, phthalates, BPA and conflict minerals RoHS compliant Naturally transparent for visual contact of the flow †Due to additives in today’s gasoline and petroleum products, field testing should be performed. Abrasive Powder Transfer Agricultural Lines Air Tools Cement Slurries Granular Transfer Hydraulic Lines Lubricated Air Feeds Lubrication Lines Nuclear Power Facilities Oil & Fuel Lines Petroleum Products Transfer Robotics Transfer Lines for Clean Liquids Transfer Lines for Internal Contamination Fluids Well Pipe & Cable Jacket
Request a Quote
Description
Open mesh polyester braiding incorporated within the wall of flexible, ether-based polyurethane Made from non-toxic raw ingredients conforming to FDA standards Resin is listed by the National Sanitation Foundation (NSF 61) for use with potable water Offers much greater pressure capability than unreinforced polyurethane tubing Resistant to weathering†, tearing, impact, abrasion, radiation exposure, oils, greases, and fuels.† Wide range of temperature resistance; -90°F to 175°F Free of DEHP, phthalates, BPA and conflict minerals RoHS compliant Naturally transparent for visual contact of the flow †Due to additives in today’s gasoline and petroleum products, field testing should be performed. Abrasive Powder Transfer Agricultural Lines Air Tools Cement Slurries Granular Transfer Hydraulic Lines Lubricated Air Feeds Lubrication Lines Nuclear Power Facilities Oil & Fuel Lines Petroleum Products Transfer Robotics Transfer Lines for Clean Liquids Transfer Lines for Internal Contamination Fluids Well Pipe & Cable Jacket
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Urebrade® Braid Reinforced Polyurethane Hose - 2200611 - NewAge Performance Products | NAPP
Southampton, PA, United States
Urebrade® Braid Reinforced Polyurethane Hose
2200611
Urebrade® Braid Reinforced Polyurethane Hose 2200611
Open mesh polyester braiding incorporated within the wall of flexible, ether-based polyurethane Made from non-toxic raw ingredients conforming to FDA standards Resin is listed by the National Sanitation Foundation (NSF 61) for use with potable water Offers much greater pressure capability than unreinforced polyurethane tubing Resistant to weathering†, tearing, impact, abrasion, radiation exposure, oils, greases, and fuels.† Wide range of temperature resistance; -90°F to 175°F Free of DEHP, phthalates, BPA and conflict minerals RoHS compliant Naturally transparent for visual contact of the flow †Due to additives in today’s gasoline and petroleum products, field testing should be performed. Abrasive Powder Transfer Agricultural Lines Air Tools Cement Slurries Granular Transfer Hydraulic Lines Lubricated Air Feeds Lubrication Lines Nuclear Power Facilities Oil & Fuel Lines Petroleum Products Transfer Robotics Transfer Lines for Clean Liquids Transfer Lines for Internal Contamination Fluids Well Pipe & Cable Jacket
  • Open mesh polyester braiding incorporated within the wall of flexible, ether-based polyurethane
  • Made from non-toxic raw ingredients conforming to FDA standards
  • Resin is listed by the National Sanitation Foundation (NSF 61) for use with potable water
  • Offers much greater pressure capability than unreinforced polyurethane tubing
  • Resistant to weathering†, tearing, impact, abrasion, radiation exposure, oils, greases, and fuels.†
  • Wide range of temperature resistance; -90°F to 175°F
  • Free of DEHP, phthalates, BPA and conflict minerals
  • RoHS compliant
  • Naturally transparent for visual contact of the flow

†Due to additives in today’s gasoline and petroleum products, field testing should be performed.


  • Abrasive Powder Transfer
  • Agricultural Lines
  • Air Tools
  • Cement Slurries
  • Granular Transfer
  • Hydraulic Lines
  • Lubricated Air Feeds
  • Lubrication Lines
  • Nuclear Power Facilities
  • Oil & Fuel Lines
  • Petroleum Products Transfer
  • Robotics
  • Transfer Lines for Clean Liquids
  • Transfer Lines for Internal Contamination Fluids
  • Well Pipe & Cable Jacket
Supplier's Site

Technical Specifications

  NewAge Performance Products | NAPP
Product Category Industrial Hose
Product Number 2200611
Product Name Urebrade® Braid Reinforced Polyurethane Hose
Product Form Hose
I.D. 1.500 inch (38.1 mm)
O.D. 1.930 inch (49.02 mm)
Minimum Bend Radius 6 inch (140 mm)
Working Pressure 50 psi (35.19 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Nylobrade® Push-On Braid Reinforced Opaque Hose - 4310054 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 0.260 inch (6.6 mm)
O.D. 0.500 inch (12.7 mm)
View Details
Nylobrade® NSF Listed Braid Reinforced PVC Hose - 1030694 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 0.500 inch (12.7 mm)
O.D. 0.710 inch (18.03 mm)
View Details
Urebrade® Braid Reinforced Polyurethane Hose - 2200149 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 0.375 inch (9.52 mm)
O.D. 0.630 inch (16 mm)
View Details
Urebrade® Braid Reinforced Polyurethane Hose - 2200380 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 0.750 inch (19.05 mm)
O.D. 1.025 inch (26.03 mm)
View Details