The RSHN-2060 is a single-phase 250Vac EMC filter rated for 60A, with a short circuit current rating of 35kA when used with an appropriate breaker. It features a leakage current of 1.0mA at 250V/60Hz, a DC resistance of 6mΩ, and provides common mode attenuation from 0.3 to 30MHz at 25dB and differential mode attenuation from 0.3 to 30MHz at 25dB. The unit weighs 1400g and is certified to UL1283 and EN60939-1/-2 for safety. It is designed for convection cooling and operates within a temperature range of -25°C to +85°C. The RSHN series uses captive terminal hardware and ferrite core material for noise attenuation, with mounting options including DIN rail for models up to 30A; the RSHN-2060 does not include DIN rail mounting. The filter complies with RoHS and has a 5-year warranty.
Power Line EMC Filters, 1-phase(250V), Rated Current:60A, Wide range high attenuation, Block terminal
FILTER, 250VAC 60A, SCREW TERMINATIONS
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | RSHN-2060 | 46R0436 |
| Product Name | Power Line EMC Filters | Filter, 250Vac 60A, Screw Terminations Tdk-Lambda |
| Package / Mounting | Low profile |