Schaffner EMC Inc. Transient Generator NSG600

Description
The NSG600 is a transient generator from Schaffner. Transient generators simulate transient signals that are used to test the immunity of electrical and electronic components. Additional Features: Operating section with microprocessor for the whole system. (Menu control with function keys and LCD indicator) Mains connection with central plug- in supply. (Change- over 110/220V on the main frame) Test object connection with pulse decoupling (mains socket exchangeable). Connection for RS232C remote control. Space for maximum 4 plug- ins of standard width or 2 plug-ins double width. The multi-purpose Schaffner NSG600 plug- in system enables simulation of the very different types of interference, which occur on AC and DC networks. Data line testing is also possible. The system consists of the basic NSG600 unit and various plug -ins. All functions can be remotely controlled via a microprocessor.
Description
The NSG600 is a transient generator from Schaffner. Transient generators simulate transient signals that are used to test the immunity of electrical and electronic components. Additional Features: Operating section with microprocessor for the whole system. (Menu control with function keys and LCD indicator) Mains connection with central plug- in supply. (Change- over 110/220V on the main frame) Test object connection with pulse decoupling (mains socket exchangeable). Connection for RS232C remote control. Space for maximum 4 plug- ins of standard width or 2 plug-ins double width. The multi-purpose Schaffner NSG600 plug- in system enables simulation of the very different types of interference, which occur on AC and DC networks. Data line testing is also possible. The system consists of the basic NSG600 unit and various plug -ins. All functions can be remotely controlled via a microprocessor.

Suppliers

Company
Product
Description
Supplier Links
Transient Generator - NSG600 - ValueTronics International, Inc.
Elgin, IL, USA
Transient Generator
NSG600
Transient Generator NSG600
The NSG600 is a transient generator from Schaffner. Transient generators simulate transient signals that are used to test the immunity of electrical and electronic components. Additional Features: Operating section with microprocessor for the whole system. (Menu control with function keys and LCD indicator) Mains connection with central plug- in supply. (Change- over 110/220V on the main frame) Test object connection with pulse decoupling (mains socket exchangeable). Connection for RS232C remote control. Space for maximum 4 plug- ins of standard width or 2 plug-ins double width. The multi-purpose Schaffner NSG600 plug- in system enables simulation of the very different types of interference, which occur on AC and DC networks. Data line testing is also possible. The system consists of the basic NSG600 unit and various plug -ins. All functions can be remotely controlled via a microprocessor.

The NSG600 is a transient generator from Schaffner. Transient generators simulate transient signals that are used to test the immunity of electrical and electronic components.

Additional Features:

  • Operating section with microprocessor for the whole system. (Menu control with function keys and LCD indicator)
  • Mains connection with central plug- in supply. (Change- over 110/220V on the main frame)
  • Test object connection with pulse decoupling (mains socket exchangeable).
  • Connection for RS232C remote control.
  • Space for maximum 4 plug- ins of standard width or 2 plug-ins double width.

The multi-purpose Schaffner NSG600 plug- in system enables simulation of the very different types of interference, which occur on AC and DC networks. Data line testing is also possible. The system consists of the basic NSG600 unit and various plug -ins. All functions can be remotely controlled via a microprocessor.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number NSG600
Product Name Transient Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG9504T 500MHz 4Ch Elite-Series Arbitrary Waveform Generator - UTG9504T - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 4
Minimum 500 MHz
View Details
10MHz to 9 GHz Signal Generator (-55 dBm to +21 dBm) - SSG-9GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details