Schaffner EMC Inc. Pulse Generator NSG560

Description
The NSG560 is a used Pulse Generator from Schaffner. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Performs over-voltage strength classification testing Conforms to VDE 0160, ANSI C62.41 (1991), EN 50178, DIN VDE 0160 or EN50178: Safety requirements for electronic equipment for use in electrical power installations and their assembly into electrical power installations Test voltages of up to 800 V High pulse energy of up to 1 .9 kJ Internal pulse shaping Pulse width adjustable from 0.3 to 1 .3 ms Extremely low internal impedance High pulse currents up into the kA range The Schaffner NSG560 Surge Generator has been designed to simulate high current conditions that cause voltage spikes/pulses on a supply that can have an energy content of several thousand Joules. It simulates the effects of over-voltage originated by short circuits cleared by fuse operation. The pulse is shaped internally in a load-dependent manner in order to deliver the maximum possible energy to the device under test while, at the same time, avoiding any overload. Besides the pulse widths of 0.3 ms and 1.3 ms specified in the standard, the user also has the opportunity to set a number of other half-value widths. The phase angle for injection of the pulse into the mains supply is not only calibrated at 90° but is also infinitely variable between 5° and 100°. This feature is especially important for analytical measurements in development laboratories. An electrically isolated voltage monitor output is provided for recording the measurements taken.
Description
The NSG560 is a used Pulse Generator from Schaffner. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Performs over-voltage strength classification testing Conforms to VDE 0160, ANSI C62.41 (1991), EN 50178, DIN VDE 0160 or EN50178: Safety requirements for electronic equipment for use in electrical power installations and their assembly into electrical power installations Test voltages of up to 800 V High pulse energy of up to 1 .9 kJ Internal pulse shaping Pulse width adjustable from 0.3 to 1 .3 ms Extremely low internal impedance High pulse currents up into the kA range The Schaffner NSG560 Surge Generator has been designed to simulate high current conditions that cause voltage spikes/pulses on a supply that can have an energy content of several thousand Joules. It simulates the effects of over-voltage originated by short circuits cleared by fuse operation. The pulse is shaped internally in a load-dependent manner in order to deliver the maximum possible energy to the device under test while, at the same time, avoiding any overload. Besides the pulse widths of 0.3 ms and 1.3 ms specified in the standard, the user also has the opportunity to set a number of other half-value widths. The phase angle for injection of the pulse into the mains supply is not only calibrated at 90° but is also infinitely variable between 5° and 100°. This feature is especially important for analytical measurements in development laboratories. An electrically isolated voltage monitor output is provided for recording the measurements taken.

Suppliers

Company
Product
Description
Supplier Links
Pulse Generator - NSG560 - ValueTronics International, Inc.
Elgin, IL, USA
Pulse Generator
NSG560
Pulse Generator NSG560
The NSG560 is a used Pulse Generator from Schaffner. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Performs over-voltage strength classification testing Conforms to VDE 0160, ANSI C62.41 (1991), EN 50178, DIN VDE 0160 or EN50178: Safety requirements for electronic equipment for use in electrical power installations and their assembly into electrical power installations Test voltages of up to 800 V High pulse energy of up to 1 .9 kJ Internal pulse shaping Pulse width adjustable from 0.3 to 1 .3 ms Extremely low internal impedance High pulse currents up into the kA range The Schaffner NSG560 Surge Generator has been designed to simulate high current conditions that cause voltage spikes/pulses on a supply that can have an energy content of several thousand Joules. It simulates the effects of over-voltage originated by short circuits cleared by fuse operation. The pulse is shaped internally in a load-dependent manner in order to deliver the maximum possible energy to the device under test while, at the same time, avoiding any overload. Besides the pulse widths of 0.3 ms and 1.3 ms specified in the standard, the user also has the opportunity to set a number of other half-value widths. The phase angle for injection of the pulse into the mains supply is not only calibrated at 90° but is also infinitely variable between 5° and 100°. This feature is especially important for analytical measurements in development laboratories. An electrically isolated voltage monitor output is provided for recording the measurements taken.

The NSG560 is a used Pulse Generator from Schaffner. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation.

Additional Features:

  • Performs over-voltage strength classification testing
  • Conforms to VDE 0160, ANSI C62.41 (1991), EN 50178, DIN VDE 0160 or EN50178: Safety requirements for electronic equipment for use in electrical power installations and their assembly into electrical power installations
  • Test voltages of up to 800 V
  • High pulse energy of up to 1 .9 kJ
  • Internal pulse shaping
  • Pulse width adjustable from 0.3 to 1 .3 ms
  • Extremely low internal impedance
  • High pulse currents up into the kA range

The Schaffner NSG560 Surge Generator has been designed to simulate high current conditions that cause voltage spikes/pulses on a supply that can have an energy content of several thousand Joules.

It simulates the effects of over-voltage originated by short circuits cleared by fuse operation. The pulse is shaped internally in a load-dependent manner in order to deliver the maximum possible energy to the device under test while, at the same time, avoiding any overload.
Besides the pulse widths of 0.3 ms and 1.3 ms specified in the standard, the user also has the opportunity to set a number of other half-value widths. The phase angle for injection of the pulse into the mains supply is not only calibrated at 90° but is also infinitely variable between 5° and 100°. This feature is especially important for analytical measurements in development laboratories. An electrically isolated voltage monitor output is provided for recording the measurements taken.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number NSG560
Product Name Pulse Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG1022X 20MHz 2Ch Essential-Series Arbitrary Waveform Generator - UTG1022X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB
Inputs 2
Minimum 20 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.1 to 44 GHz Signal Generator (-40 to +23 dBm) - SSG-44GHP-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
40GHz RF Analog Signal Generator - CAMS9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details