Schaffner EMC Inc. Generator NSG5001

Description
The NSG5001 is a generator from Schaffner. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Pulse Amplitude 10 to 600V in 1V steps Impedance 2/4/10/50 and external (pulse 1/2) 10/30 (pulse 6) Pulse Rise Time 1/3’s (pulse 1/2) 60’s (pulse 6) Pulse Duration 50/200/500/ 1000/2000’s (pulse 1/2) 300’s (pulse 6) Pulse modes Single, continuous, programmed 1 to 99999 Repetition 0.2 15s Battery supply activation Program-controlled, Voltage-controlled Pulse Monitor 1:100, BNC The Schaffner NSG5001 is a pulse generator plug in used in the NSG5000 mainframe.
Description
The NSG5001 is a generator from Schaffner. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Pulse Amplitude 10 to 600V in 1V steps Impedance 2/4/10/50 and external (pulse 1/2) 10/30 (pulse 6) Pulse Rise Time 1/3’s (pulse 1/2) 60’s (pulse 6) Pulse Duration 50/200/500/ 1000/2000’s (pulse 1/2) 300’s (pulse 6) Pulse modes Single, continuous, programmed 1 to 99999 Repetition 0.2 15s Battery supply activation Program-controlled, Voltage-controlled Pulse Monitor 1:100, BNC The Schaffner NSG5001 is a pulse generator plug in used in the NSG5000 mainframe.

Suppliers

Company
Product
Description
Supplier Links
Generator NSG5001
The NSG5001 is a generator from Schaffner. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Pulse Amplitude 10 to 600V in 1V steps Impedance 2/4/10/50 and external (pulse 1/2) 10/30 (pulse 6) Pulse Rise Time 1/3’s (pulse 1/2) 60’s (pulse 6) Pulse Duration 50/200/500/ 1000/2000’s (pulse 1/2) 300’s (pulse 6) Pulse modes Single, continuous, programmed 1 to 99999 Repetition 0.2 15s Battery supply activation Program-controlled, Voltage-controlled Pulse Monitor 1:100, BNC The Schaffner NSG5001 is a pulse generator plug in used in the NSG5000 mainframe.

The NSG5001 is a generator from Schaffner. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications.

Additional Features:

  • Pulse Amplitude 10 to 600V in 1V steps
  • Impedance 2/4/10/50 and external (pulse 1/2) 10/30 (pulse 6)
  • Pulse Rise Time 1/3’s (pulse 1/2) 60’s (pulse 6)
  • Pulse Duration 50/200/500/ 1000/2000’s (pulse 1/2) 300’s (pulse 6)
  • Pulse modes Single, continuous, programmed 1 to 99999
  • Repetition 0.2 15s
  • Battery supply activation Program-controlled, Voltage-controlled
  • Pulse Monitor 1:100, BNC

The Schaffner NSG5001 is a pulse generator plug in used in the NSG5000 mainframe.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number NSG5001
Product Name Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG1022X 20MHz 2Ch Essential-Series Arbitrary Waveform Generator - UTG1022X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB
Inputs 2
Minimum 20 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.1 to 44 GHz Signal Generator (-40 to +23 dBm) - SSG-44GHP-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
9kHz to 40GHz Low Phase Noise Signal Generator Module - MSG9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details