Interpower 16/20A 6Hr Connector Red/Black, 4P 5W, IP44 84351305

Description
Int'l Current Rating: 16A Int'l Voltage Rating: 200/346 240/415VAC N.A. Current Rating: 20A N.A. Voltage Rating: 200/346 240/415VAC Temperature Rating: -25ºC to 80ºC Flammability Rating: UL 94 V-2 Ingress Protection Rating: IP 44 Phase : 3 Phase Hour Designation: 6 Number of Contacts: 5 Contact Material: Copper Zinc Alloy Pilot Contact: no Cable Size : 1.5mm² / 12 AWG Body Type : Connector General Material: Polyamide 6 Color: Red/Black CE Marking: yes REMARKS: Ambient temperature -25 to 40°ºC. Short term temp. 1h 100°ºC.
Request a Quote Datasheet
Description
Int'l Current Rating: 16A Int'l Voltage Rating: 200/346 240/415VAC N.A. Current Rating: 20A N.A. Voltage Rating: 200/346 240/415VAC Temperature Rating: -25ºC to 80ºC Flammability Rating: UL 94 V-2 Ingress Protection Rating: IP 44 Phase : 3 Phase Hour Designation: 6 Number of Contacts: 5 Contact Material: Copper Zinc Alloy Pilot Contact: no Cable Size : 1.5mm² / 12 AWG Body Type : Connector General Material: Polyamide 6 Color: Red/Black CE Marking: yes REMARKS: Ambient temperature -25 to 40°ºC. Short term temp. 1h 100°ºC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16/20A 6Hr Connector Red/Black, 4P 5W, IP44 - 84351305 - Interpower
Oskaloosa, IA, United States
16/20A 6Hr Connector Red/Black, 4P 5W, IP44
84351305
16/20A 6Hr Connector Red/Black, 4P 5W, IP44 84351305
Int'l Current Rating: 16A Int'l Voltage Rating: 200/346 240/415VAC N.A. Current Rating: 20A N.A. Voltage Rating: 200/346 240/415VAC Temperature Rating: -25ºC to 80ºC Flammability Rating: UL 94 V-2 Ingress Protection Rating: IP 44 Phase : 3 Phase Hour Designation: 6 Number of Contacts: 5 Contact Material: Copper Zinc Alloy Pilot Contact: no Cable Size : 1.5mm² / 12 AWG Body Type : Connector General Material: Polyamide 6 Color: Red/Black CE Marking: yes REMARKS: Ambient temperature -25 to 40°ºC. Short term temp. 1h 100°ºC.

Int'l Current Rating: 16A

Int'l Voltage Rating: 200/346 240/415VAC

N.A. Current Rating: 20A

N.A. Voltage Rating: 200/346 240/415VAC

Temperature Rating: -25ºC to 80ºC

Flammability Rating: UL 94 V-2

Ingress Protection Rating: IP 44

Phase : 3 Phase

Hour Designation: 6

Number of Contacts: 5

Contact Material: Copper Zinc Alloy

Pilot Contact: no

Cable Size : 1.5mm² / 12 AWG

Body Type : Connector

General Material: Polyamide 6

Color: Red/Black

CE Marking: yes

REMARKS: Ambient temperature -25 to 40°ºC. Short term temp. 1h 100°ºC.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 84351305
Product Name 16/20A 6Hr Connector Red/Black, 4P 5W, IP44
Power Type AC Power Connector
Standards / Certifications RoHS; CE
Phase Three
Voltage Rating 200 to 415 volts
Unlock Full Specs
to access all available technical data

Similar Products

Three Function Module with Switch & Filter - 83510470 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Screw Mount
View Details
NEMA L5-15 Plug - 88030240 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA L5-15
View Details
IEC 60320 C18 Screw-Mount Inlet - 83030310 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
NEMA L6-20 Cable Mount Connector - 88030170 - Interpower
Specs
Power Type AC Power Connector
Configuration NEMA; Other; NEMA L6-20
Standards / Certifications UL; CSA; WD 6
View Details