TDK-Lambda Americas Inc. Power Line EMC Filters RSEV-2030

Description
Power Line EMC Filters, 1-phase(250V), Rated Current:30A, Multipurpose, Block terminal
Request a Quote
Description
Power Line EMC Filters, 1-phase(250V), Rated Current:30A, Multipurpose, Block terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RSEV-2030 is a single-phase EMC filter rated for 250Vac and 30A, designed to reduce electromagnetic interference in power lines. It is enclosed in a compact plastic case measuring 85 x 39 x 30 mm and features recessed captive M4 screw terminals to prevent lost hardware. The filter is certified to UL1283 and CSA C22.2 No.8 for safety, with a short-circuit current rating of 14,000A when used with a 100A inverse time circuit breaker. It supports DIN rail mounting via an optional bracket and meets EN60939-3 and RoHS Directive requirements. Operating temperature ranges from -25°C to +85°C, with derating above 55°C. Common mode attenuation exceeds 25dB from 2 to 30 MHz, and differential mode from 0.5 to 30 MHz. Leakage current is less than 1 mA at 250Vac, 60Hz.

Datasheet Summary
Powered by GS/AI

The RSEV-2030 is a single-phase EMC filter rated for 250Vac and 30A, designed to reduce electromagnetic interference in power lines. It is enclosed in a compact plastic case measuring 85 x 39 x 30 mm and features recessed captive M4 screw terminals to prevent lost hardware. The filter is certified to UL1283 and CSA C22.2 No.8 for safety, with a short-circuit current rating of 14,000A when used with a 100A inverse time circuit breaker. It supports DIN rail mounting via an optional bracket and meets EN60939-3 and RoHS Directive requirements. Operating temperature ranges from -25°C to +85°C, with derating above 55°C. Common mode attenuation exceeds 25dB from 2 to 30 MHz, and differential mode from 0.5 to 30 MHz. Leakage current is less than 1 mA at 250Vac, 60Hz.

Suppliers

Company
Product
Description
Supplier Links
Power Line EMC Filters - RSEV-2030 - TDK-Lambda Americas Inc.
National City, CA, United States
Power Line EMC Filters
RSEV-2030
Power Line EMC Filters RSEV-2030
Power Line EMC Filters, 1-phase(250V), Rated Current:30A, Multipurpose, Block terminal

Power Line EMC Filters, 1-phase(250V), Rated Current:30A, Multipurpose, Block terminal

Supplier's Site Datasheet
Power Line Filter Modules - 285-2825-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
285-2825-ND
Power Line Filter Modules 285-2825-ND
Single Phase EMC/EMI Line Filter 30A 250VAC Single Stage Terminal Block

Single Phase EMC/EMI Line Filter 30A 250VAC Single Stage Terminal Block

Buy Now Datasheet
Power Line Filter, 1 Phase, 30A, 250V; Filter Applications Tdk-Lambda - 49AC7101 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1 Phase, 30A, 250V; Filter Applications Tdk-Lambda
49AC7101
Power Line Filter, 1 Phase, 30A, 250V; Filter Applications Tdk-Lambda 49AC7101
POWER LINE FILTER, 1 PHASE, 30A, 250V; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:30A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Filter Type:Power Line RoHS Compliant: Yes

POWER LINE FILTER, 1 PHASE, 30A, 250V; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:30A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Filter Type:Power Line RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number RSEV-2030 285-2825-ND 49AC7101
Product Name Power Line EMC Filters Power Line Filter Modules Power Line Filter, 1 Phase, 30A, 250V; Filter Applications Tdk-Lambda
Package / Mounting Small size DIN Rail
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939-3 UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, ENEC, UL
Rated Voltage 250 volts 250 volts 250 volts
Rated Current 30 amps 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - RSHN-2030L - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939
Rated Voltage 250 volts
View Details
3 suppliers
Power Line EMC Filters - RSHN-2016LD - TDK-Lambda Americas Inc.
Specs
Package / Mounting DIN rail
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939
Rated Voltage 250 volts
View Details
3 suppliers
Power Line EMC Filters - FQA020ADC-007-S - TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile, PCB
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL60950-1, CSA60950-1, EN60950-1
Rated Voltage 40 volts
View Details
3 suppliers
Power Line EMC Filters - RTHN-2300 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards EN60939-1, EN60939-2
Rated Voltage 250 volts
View Details
2 suppliers