TDK-Lambda Americas Inc. Power Line EMC Filters RSEV-2006

Description
Power Line EMC Filters, 1-phase(250V), Rated Current:6A, Multipurpose, Block terminal
Request a Quote Datasheet
Description
Power Line EMC Filters, 1-phase(250V), Rated Current:6A, Multipurpose, Block terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line EMC Filters - RSEV-2006 - TDK-Lambda Americas Inc.
National City, CA, United States
Power Line EMC Filters
RSEV-2006
Power Line EMC Filters RSEV-2006
Power Line EMC Filters, 1-phase(250V), Rated Current:6A, Multipurpose, Block terminal

Power Line EMC Filters, 1-phase(250V), Rated Current:6A, Multipurpose, Block terminal

Supplier's Site Datasheet
Power Line Filter Modules - 285-2821-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
285-2821-ND
Power Line Filter Modules 285-2821-ND
Single Phase EMC/EMI Line Filter 6A 250VAC Single Stage Terminal Block

Single Phase EMC/EMI Line Filter 6A 250VAC Single Stage Terminal Block

Buy Now Datasheet
Power Line Filter, 1 Phase, 6A, 250V; Filter Applications Tdk-Lambda - 49AC7097 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1 Phase, 6A, 250V; Filter Applications Tdk-Lambda
49AC7097
Power Line Filter, 1 Phase, 6A, 250V; Filter Applications Tdk-Lambda 49AC7097
POWER LINE FILTER, 1 PHASE, 6A, 250V; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:RSEV Series RoHS Compliant: Yes

POWER LINE FILTER, 1 PHASE, 6A, 250V; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:RSEV Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number RSEV-2006 285-2821-ND 49AC7097
Product Name Power Line EMC Filters Power Line Filter Modules Power Line Filter, 1 Phase, 6A, 250V; Filter Applications Tdk-Lambda
Package / Mounting Small size DIN Rail
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939-3 UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, ENEC, UL
Rated Voltage 250 volts 250 volts 250 volts
Rated Current 6 amps 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - RSEV-2030 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Small size
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939-3
Rated Voltage 250 volts
View Details
2 suppliers
Power Line EMC Filters - RTHN-2100 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 250 volts
View Details
Power Line EMC Filters - RTHN-5050 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 500 volts
View Details
3 suppliers
Power Line EMC Filters - RTHN-5150 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 500 volts
View Details
2 suppliers