SCHURTER Inc Power Line Filter Modules 3-103-711

Description
Single Phase EMC/EMI Line Filter 10A AC 50/60Hz Two Stage Spring Cage
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 10A AC 50/60Hz Two Stage Spring Cage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 486-3-103-711-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
486-3-103-711-ND
Power Line Filter Modules 486-3-103-711-ND
Single Phase EMC/EMI Line Filter 10A AC 50/60Hz Two Stage Spring Cage

Single Phase EMC/EMI Line Filter 10A AC 50/60Hz Two Stage Spring Cage

Buy Now Datasheet
Power Line Filter, 1 Phase, 10A, 240Vac; Filter Applications Schurter - 57AC6382 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1 Phase, 10A, 240Vac; Filter Applications Schurter
57AC6382
Power Line Filter, 1 Phase, 10A, 240Vac; Filter Applications Schurter 57AC6382
POWER LINE FILTER, 1 PHASE, 10A, 240VAC; Filter Applications:General Purpose; Voltage Rating:240VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Filter Type:Standard RoHS Compliant: Yes

POWER LINE FILTER, 1 PHASE, 10A, 240VAC; Filter Applications:General Purpose; Voltage Rating:240VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Filter Type:Standard RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 486-3-103-711-ND 57AC6382
Product Name Power Line Filter Modules Power Line Filter, 1 Phase, 10A, 240Vac; Filter Applications Schurter
Filter Type Single Phase Single Phase
Package / Mounting DIN Rail
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Rated Voltage 250 volts 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1660206 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 486-3-150-017-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting DIN Rail
Product Standards BSI CE Conformity Marks; CE, UKCA, UR
View Details
2 suppliers