Schaffner EMC Inc. Power Line Filter Modules - FN406-1-02 FN406-1-02

Description
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 813961-FN406-1-02 Termination Style: PC Pins Mounting Style: Through Hole Approvals: CSA, ENEC, UR Applications: Use For General Inductance: 12mH Configuration: Single Stage Filter Type: Single Phase Current: 1A Voltage - Rated AC: 250V Frequency - Operating: DC ~ 400Hz Temperature Range - Operating: -25°C ~ 100°C Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: Not Applicable
Request a Quote Datasheet
Description
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 813961-FN406-1-02 Termination Style: PC Pins Mounting Style: Through Hole Approvals: CSA, ENEC, UR Applications: Use For General Inductance: 12mH Configuration: Single Stage Filter Type: Single Phase Current: 1A Voltage - Rated AC: 250V Frequency - Operating: DC ~ 400Hz Temperature Range - Operating: -25°C ~ 100°C Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: Not Applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Line Filter Modules - FN406-1-02
FN406-1-02
Power Line Filter Modules - FN406-1-02 FN406-1-02
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 813961-FN406-1-02 Termination Style: PC Pins Mounting Style: Through Hole Approvals: CSA, ENEC, UR Applications: Use For General Inductance: 12mH Configuration: Single Stage Filter Type: Single Phase Current: 1A Voltage - Rated AC: 250V Frequency - Operating: DC ~ 400Hz Temperature Range - Operating: -25°C ~ 100°C Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: Not Applicable

Manufacturer: Schaffner EMC Inc.
Win Source Part Number: 813961-FN406-1-02
Termination Style: PC Pins
Mounting Style: Through Hole
Approvals: CSA, ENEC, UR
Applications: Use For General
Inductance: 12mH
Configuration: Single Stage
Filter Type: Single Phase
Current: 1A
Voltage - Rated AC: 250V
Frequency - Operating: DC ~ 400Hz
Temperature Range - Operating: -25°C ~ 100°C
Popularity: Low
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: Not Applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number FN406-1-02
Product Name Power Line Filter Modules - FN406-1-02
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - ECS-DCF-104 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
RF Filters - 1761-B089NC4S-TCT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 9100 MHz
View Details
Low Pass Filter - 5o2745200 - 5o.com
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 0.0 to 894 MHz
View Details