Schaffner EMC Inc. Power Line Filter Modules - FN402-1-02 FN402-1-02

Description
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 774648-FN402-1-02 Series: FN 402 Termination Style: PC Pins Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 100°C Approvals: CSA, ENEC, UR Applications: General Inductance: 10mH Configuration: Single Stage Filter Type: Single Phase Current: 1A Voltage - Rated AC: 250V Frequency - Operating: DC ~ 400Hz Categories: Filters Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 200
Request a Quote Datasheet
Description
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 774648-FN402-1-02 Series: FN 402 Termination Style: PC Pins Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 100°C Approvals: CSA, ENEC, UR Applications: General Inductance: 10mH Configuration: Single Stage Filter Type: Single Phase Current: 1A Voltage - Rated AC: 250V Frequency - Operating: DC ~ 400Hz Categories: Filters Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Line Filter Modules - FN402-1-02
FN402-1-02
Power Line Filter Modules - FN402-1-02 FN402-1-02
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 774648-FN402-1-02 Series: FN 402 Termination Style: PC Pins Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 100°C Approvals: CSA, ENEC, UR Applications: General Inductance: 10mH Configuration: Single Stage Filter Type: Single Phase Current: 1A Voltage - Rated AC: 250V Frequency - Operating: DC ~ 400Hz Categories: Filters Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 200

Manufacturer: Schaffner EMC Inc.
Win Source Part Number: 774648-FN402-1-02
Series: FN 402
Termination Style: PC Pins
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 100°C
Approvals: CSA, ENEC, UR
Applications: General
Inductance: 10mH
Configuration: Single Stage
Filter Type: Single Phase
Current: 1A
Voltage - Rated AC: 250V
Frequency - Operating: DC ~ 400Hz
Categories: Filters
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 200

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number FN402-1-02
Product Name Power Line Filter Modules - FN402-1-02
Unlock Full Specs
to access all available technical data

Similar Products

6200-6800MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW) - HRT-SF(6500/600)-1849S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 10000 MHz
Insertion Loss 2 dB
View Details
RF Filters and Diplexers: Cavity/Discrete/Waveguide/Ceramic/Wireless Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Design Ceramic Filter
Fc 30 to 40000 MHz
View Details
Passive GaAs MMIC 33.77 - 35.92 GHz Bandpass Filter - MFBP-00050CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 33770 to 35920 MHz
View Details
Band Pass Filter - 5o2690620 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 1710 to 1910 MHz
View Details