Marki Microwave LLC Passive GaAs MMIC 33.77 - 35.92 GHz Bandpass Filter MFBP-00050CH

Description
The MFBP-00050CH passive MMIC bandpass filter die is an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit to unit variation than traditional filter technologies. The MFBP-00050CH is available as a wire bondable chip. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.
Request a Quote Datasheet
Description
The MFBP-00050CH passive MMIC bandpass filter die is an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit to unit variation than traditional filter technologies. The MFBP-00050CH is available as a wire bondable chip. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive GaAs MMIC 33.77 - 35.92 GHz Bandpass Filter - MFBP-00050CH - Marki Microwave LLC
Morgan Hill, CA, United States
Passive GaAs MMIC 33.77 - 35.92 GHz Bandpass Filter
MFBP-00050CH
Passive GaAs MMIC 33.77 - 35.92 GHz Bandpass Filter MFBP-00050CH
The MFBP-00050CH passive MMIC bandpass filter die is an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit to unit variation than traditional filter technologies. The MFBP-00050CH is available as a wire bondable chip. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.

The MFBP-00050CH passive MMIC bandpass filter die is an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit to unit variation than traditional filter technologies. The MFBP-00050CH is available as a wire bondable chip. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Filters and Microwave Filters
Product Number MFBP-00050CH
Product Name Passive GaAs MMIC 33.77 - 35.92 GHz Bandpass Filter
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

FB-1655, 16.55 GHz Bandpass Filter - FB-1655 - Marki Microwave LLC
Specs
Filter Type Bandpass
Fc 16550 to ? MHz
Package Type Connectorized
View Details
MFBC-00009CH, Passive GaAs MMIC 46.50-63.50 GHz Bandpass Filter - MFBC-00009CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 46500 to 63500 MHz
View Details
FB-1390, 13.9GHz Bandpass Filter - FB-1390 - Marki Microwave LLC
Specs
Filter Type Bandpass
Fc 13900 to ? MHz
Package Type Connectorized
View Details
Passive GaAs MMIC 17.7 - 38.93 GHz Bandpass Filter - MFBP-00042CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 17700 to 38930 MHz
View Details