The RTAN-5020 is a three-phase EMC filter rated for 500Vac and 20A, designed to provide pulse and noise attenuation using amorphous core technology. It features captive connection terminals and a DIN rail mount option. The filter is UL1283 and EN60939-1/-2 certified with a short circuit current rating of 14kA when used with an appropriate inverse time circuit breaker. Leakage current is 5.0mA at 500Vac/60Hz, and it operates within a temperature range of -25 to +85°C with derating above 50°C. The unit weighs 570g and complies with RoHS. Common mode attenuation reaches 25dB from 0.4 to 10MHz.
Power Line EMC Filters, 3-phase/3-line(500V)
FILTER, 500VAC 20A, SCREW TERMINATIONS
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | RTAN-5020 | 46R0827 |
| Product Name | Power Line EMC Filters | Filter, 500Vac 20A, Screw Terminations Tdk-Lambda |
| Package / Mounting | Low profile |