The RSHN-2003D is a single-phase EMC filter rated for 250Vac with a current rating of 3A, offering high attenuation across frequencies up to 30MHz in differential mode and 10MHz in common mode. It features captive screws and terminal covers, DIN rail mounting capability, and a leakage current of 1.0mA at 250Vac/60Hz. The unit is UL1283 and CSA C22.2 No.8 certified for use with a short-circuit current rating of up to 14kA when paired with an appropriate circuit breaker. It has a DC resistance of 350mΩ, weighs 190g, and operates between -25°C and +85°C. The part belongs to the RSHN series, which includes models with low-leakage variants and higher current ratings up to 300A.
Power Line EMC Filters, 1-phase(250V), Rated Current:3A, Wide range high attenuation, Block terminal
Single Phase EMC/EMI Line Filter 3A 250VAC Two Stage Terminal Block
FILTER, 250VAC 3A, SCREW TERMINATIONS, DIN RAIL MOUNT ROHS COMPLIANT: YES
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | RSHN-2003D | RSHN-2003D-ND | 46R0412 |
| Product Name | Power Line EMC Filters | Power Line Filter Modules | Filter, 250Vac 3A, Screw Terminations, Din Rail Mount Rohs Compliant Tdk-Lambda |
| Package / Mounting | DIN rail | DIN Rail | |
| Product Standards | UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939 | UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, EN, UL | |
| Rated Voltage | 250 volts | 250 volts | |
| Rated Current | 3 amps |