The RTHN-2050 is a three-phase, high-attenuation, low-leakage current EMC filter rated for 50A AC and 250V AC, with a withstand voltage of 2000V AC for 60 seconds between line and earth. It provides common mode attenuation from 0.4 to 30 MHz and differential mode attenuation from 0.3 to 30 MHz, with insulation resistance of at least 100MΩ and leakage current limited to 1mA max. The device operates from -25°C to +85°C with derating above 50°C, weighs 2.0kg, and uses terminal block connections with M5 and M4 screws requiring clamp torques of 2.5N·m and 1.27N·m respectively. Its dimensions are 300mm × 128mm × 68mm, and it meets UL1283 and EN60939-1/-2 safety standards.
Power Line EMC Filters, 3-phase/3-line(250V)
LINE FILTER 50A CHASSIS MOUNT
| TDK-Lambda Americas Inc. | DigiKey | |
|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | RTHN-2050 | 285-RTHN-2050-ND |
| Product Name | Power Line EMC Filters | Power Line Filter Modules |
| Package / Mounting | Low profile | Chassis Mount |
| Product Standards | UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2 | UL Recognized Component Mark (US and Canadian); ENEC, UL |
| Rated Voltage | 250 volts |