SCHURTER Inc Power Entry Module, Standard, 8A, 250Vac; Connector Type Schurter 3-103-779

Description
POWER ENTRY MODULE, STANDARD, 8A, 250VAC; Connector Type:IEC C14; Current Rating:8A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40 RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY MODULE, STANDARD, 8A, 250VAC; Connector Type:IEC C14; Current Rating:8A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module, Standard, 8A, 250Vac; Connector Type Schurter - 52AC2573 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Standard, 8A, 250Vac; Connector Type Schurter
52AC2573
Power Entry Module, Standard, 8A, 250Vac; Connector Type Schurter 52AC2573
POWER ENTRY MODULE, STANDARD, 8A, 250VAC; Connector Type:IEC C14; Current Rating:8A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40 RoHS Compliant: Yes

POWER ENTRY MODULE, STANDARD, 8A, 250VAC; Connector Type:IEC C14; Current Rating:8A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 52AC2573
Product Name Power Entry Module, Standard, 8A, 250Vac; Connector Type Schurter
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filter Modules - 486-3-123-504-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
12V, 15V and 24V 20A Buffer (Hold-Up) Modules - ZBM20-15 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, CE Mark and UKCA Mark
Rated Voltage 11.5 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details