SCHURTER Inc Power Line Filter Modules 3-109-241

Description
Single Phase EMC/EMI Line Filter 10A 277VAC 50/60Hz Single Stage Quick Connect
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 10A 277VAC 50/60Hz Single Stage Quick Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 486-3-109-241-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
486-3-109-241-ND
Power Line Filter Modules 486-3-109-241-ND
Single Phase EMC/EMI Line Filter 10A 277VAC 50/60Hz Single Stage Quick Connect

Single Phase EMC/EMI Line Filter 10A 277VAC 50/60Hz Single Stage Quick Connect

Buy Now Datasheet
Power Line Filter, Medical, 10A, 277Vac; Filter Applications Schurter - 07AH1978 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Medical, 10A, 277Vac; Filter Applications Schurter
07AH1978
Power Line Filter, Medical, 10A, 277Vac; Filter Applications Schurter 07AH1978
POWER LINE FILTER, MEDICAL, 10A, 277VAC; Filter Applications:Medical ; Voltage Rating:277VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FMAB HV Series RoHS Compliant: Yes

POWER LINE FILTER, MEDICAL, 10A, 277VAC; Filter Applications:Medical; Voltage Rating:277VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FMAB HV Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 486-3-109-241-ND 07AH1978
Product Name Power Line Filter Modules Power Line Filter, Medical, 10A, 277Vac; Filter Applications Schurter
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Rated Voltage 250 volts 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/filter, 1A, Qc; Connector Type Schurter - 69AC4205 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 1 amps
View Details
Power Line EMC Filters - RSHN-2016 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939
Rated Voltage 250 volts
View Details
2 suppliers
12V, 15V and 24V 20A Buffer (Hold-Up) Modules - ZBM20-15 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, CE Mark and UKCA Mark
Rated Voltage 11.5 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details
EMI/RFI Filters (LC, RC Networks) - 1727-5667-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details