Schaffner EMC Inc. Power Line Filter Modules - FN2020B-6-06 FN2020B-6-06

Description
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 872109-FN2020B-6-06 Series: FN 2020 Operating Temperature Range: -25°C ~ 100°C Features: Single Phase EMC/EMI Line Filter 250VAC DC ~ 400Hz Single Stage Quick Connect Package: Tray Mounting: Chassis Mount Family Name: FN2020 Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Other Part Number: 817-1877, 800767, FN2020B-6-06-ND, 293-453
Request a Quote Datasheet
Description
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 872109-FN2020B-6-06 Series: FN 2020 Operating Temperature Range: -25°C ~ 100°C Features: Single Phase EMC/EMI Line Filter 250VAC DC ~ 400Hz Single Stage Quick Connect Package: Tray Mounting: Chassis Mount Family Name: FN2020 Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Other Part Number: 817-1877, 800767, FN2020B-6-06-ND, 293-453
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Line Filter Modules - FN2020B-6-06
FN2020B-6-06
Power Line Filter Modules - FN2020B-6-06 FN2020B-6-06
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 872109-FN2020B-6-06 Series: FN 2020 Operating Temperature Range: -25°C ~ 100°C Features: Single Phase EMC/EMI Line Filter 250VAC DC ~ 400Hz Single Stage Quick Connect Package: Tray Mounting: Chassis Mount Family Name: FN2020 Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Other Part Number: 817-1877, 800767, FN2020B-6-06-ND, 293-453

Manufacturer: Schaffner EMC Inc.
Win Source Part Number: 872109-FN2020B-6-06
Series: FN 2020
Operating Temperature Range: -25°C ~ 100°C
Features: Single Phase EMC/EMI Line Filter 250VAC DC ~ 400Hz Single Stage Quick Connect
Package: Tray
Mounting: Chassis Mount
Family Name: FN2020
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Other Part Number: 817-1877, 800767, FN2020B-6-06-ND, 293-453

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number FN2020B-6-06
Product Name Power Line Filter Modules - FN2020B-6-06
Unlock Full Specs
to access all available technical data

Similar Products

5.5 to 16.0GHz – High Pass Filter - UIYHPF3426A - UIY Inc.
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 4200 MHz
View Details
High Pass Filter - 5o2832230 - 5o.com
Specs
Filter Type High Pass
Operating Temperature -55 to 85 C (-67 to 185 F)
Fc 6000 to 24000 MHz
View Details
RF Filters - 2312-QPB1029SRTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 1300 MHz
View Details
2085.5 MHz Cavity Band Pass Filter - AB2085B703 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 20000 kHz
View Details