Schaffner EMC Inc. Ultra Compact EMC Filter FN 406

Description
Rated currents from 0.5 to 8.4 A Aluminium case Very compact PCB-mountable design Low profile Optional medical versions (B type) Leakage current : 373 µA Leakage current (B types) : 2 µA Operating frequency : 0 to 400 Hz Performance : standard Rated Current : 0.5 to 8 A Voltage : ≤ 250 V
Datasheet
Description
Rated currents from 0.5 to 8.4 A Aluminium case Very compact PCB-mountable design Low profile Optional medical versions (B type) Leakage current : 373 µA Leakage current (B types) : 2 µA Operating frequency : 0 to 400 Hz Performance : standard Rated Current : 0.5 to 8 A Voltage : ≤ 250 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Compact EMC Filter - FN 406 - Schaffner EMC Inc.
Edison, NJ, USA
Ultra Compact EMC Filter
FN 406
Ultra Compact EMC Filter FN 406
Rated currents from 0.5 to 8.4 A Aluminium case Very compact PCB-mountable design Low profile Optional medical versions (B type) Leakage current : 373 µA Leakage current (B types) : 2 µA Operating frequency : 0 to 400 Hz Performance : standard Rated Current : 0.5 to 8 A Voltage : ≤ 250 V
  • Rated currents from 0.5 to 8.4 A
  • Aluminium case
  • Very compact PCB-mountable design
  • Low profile
  • Optional medical versions (B type)

Leakage current : 373 µA
Leakage current (B types) : 2 µA
Operating frequency : 0 to 400 Hz
Performance : standard
Rated Current : 0.5 to 8 A
Voltage : ≤ 250 V

Supplier's Site Datasheet

Technical Specifications

  Schaffner EMC Inc.
Product Category Board Mount EMI Filters and RFI Filters
Product Number FN 406
Product Name Ultra Compact EMC Filter
Package / Mounting Printed Circuit Board
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LCFE Series 1608 Common Mode Noise Filter with ESD Protection - LCFE160804A550TG - Littelfuse, Inc.
Specs
Standards and Certifications RoHS
Rated Voltage 5 volts
Rated Current 0.1000 amps
View Details